Manufacturer: Xilinx Inc.
Win Source Part Number: 214397-XC7K70T-1FBG6
Mounting: SMD (SMT)
Number of I/O: 300
Number of LABs/CLBs: 5125
Number of Logic Elements/Cells: 65600
Total RAM Bits: 4976640
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FCBGA (27x27)
Supply Voltage - Operating: 0.97 V to 1.03 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Kintex®-7 Field Programmable Gate Array (FPGA) IC 300 4976640 65600 676-BBGA, FCBGA
FPGA, KINTEX-7 , 200 I/O, FCBGA-676; No. of Logic Blocks:10250; No. of Macrocells:65600; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:1; Total RAM Bits:4860Kbit; No. of I/O s:200I/O s; Clock RoHS Compliant: Yes
IC FPGA 300 I/O 676FCBGA
IC FPGA 300 I/O 676FCBGA
FPGA - Field Programmable Gate Array
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 214397-XC7K70T-1FBG676C | 122-1813-ND | 47AC6565 | XC7K70T-1FBG676C | 903-XC7K70T-1FBG676C | XC7K70T-1FBG676C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-1FBG676C | FPGAs (Field Programmable Gate Array) | Fpga, Kintex-7 , 200 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 300 I/O 676FCBGA | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 65600 | 10250 | 65600 | |||
| Package Type | Other; 676-FCBGA (27x27) | Other; 676-BBGA, FCBGA | Other; FCBGA | Other; 676-BBGA, FCBGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 0.97 V ~ 1.03 V | Other | Other; 1V | |||
| Pins | 676 | 676 | 676 |