Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7K480T-L2FFG901E

Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 35205120 477760 900-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 35205120 477760 900-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7K480T-L2FFG901E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7K480T-L2FFG901E-ND
FPGAs (Field Programmable Gate Array) XC7K480T-L2FFG901E-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 35205120 477760 900-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 35205120 477760 900-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K480T-L2FFG901E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K480T-L2FFG901E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K480T-L2FFG901E
IC FPGA 380 I/O 901FCBGA

IC FPGA 380 I/O 901FCBGA

Supplier's Site
Fpga, Kintex-7 , 380 I/o, Fcbga-901; No. Of Logic Blocks Amd Xilinx - 47AC6559 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7 , 380 I/o, Fcbga-901; No. Of Logic Blocks Amd Xilinx
47AC6559
Fpga, Kintex-7 , 380 I/o, Fcbga-901; No. Of Logic Blocks Amd Xilinx 47AC6559
FPGA, KINTEX-7 , 380 I/O, FCBGA-901; No. of Logic Blocks:74650; No. of Macrocells:477760; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:901Pins; No. of Speed Grades:-; Total RAM Bits:34380Kbit; No. of I/O s:380I/O s; RoHS Compliant: Yes

FPGA, KINTEX-7 , 380 I/O, FCBGA-901; No. of Logic Blocks:74650; No. of Macrocells:477760; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:901Pins; No. of Speed Grades:-; Total RAM Bits:34380Kbit; No. of I/O s:380I/O s; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7K480T-L2FFG901E-ND XC7K480T-L2FFG901E 47AC6559
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Kintex-7 , 380 I/o, Fcbga-901; No. Of Logic Blocks Amd Xilinx
Package Type Other; 900-BBGA, FCBGA Other; FCBGA
Pins 900 901
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30DF780C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 361 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details