Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K480T-3FFG1156E

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1316610-XC7K480T-3FF G1156E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 400 Number of LABs/CLBs: 37325 Number of Logic Elements/Cells: 477760 Total RAM Bits: 35205120 Voltage - Supply: 0.97V ~ 1.03V Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 1156-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 66 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: XC7K480T3FFG1156E Base Product Number: XC7K480 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1316610-XC7K480T-3FF G1156E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 400 Number of LABs/CLBs: 37325 Number of Logic Elements/Cells: 477760 Total RAM Bits: 35205120 Voltage - Supply: 0.97V ~ 1.03V Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 1156-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 66 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: XC7K480T3FFG1156E Base Product Number: XC7K480 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1316610-XC7K480T-3FFG1156E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1316610-XC7K480T-3FFG1156E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1316610-XC7K480T-3FFG1156E
Manufacturer: AMD Xilinx Win Source Part Number: 1316610-XC7K480T-3FF G1156E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 400 Number of LABs/CLBs: 37325 Number of Logic Elements/Cells: 477760 Total RAM Bits: 35205120 Voltage - Supply: 0.97V ~ 1.03V Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 1156-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 66 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: XC7K480T3FFG1156E Base Product Number: XC7K480 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1316610-XC7K480T-3FFG1156E
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 400
Number of LABs/CLBs: 37325
Number of Logic Elements/Cells: 477760
Total RAM Bits: 35205120
Voltage - Supply: 0.97V ~ 1.03V
Supplier Device Package: 1156-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 1156-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 66
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: XC7K480T3FFG1156E
Base Product Number: XC7K480
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7K480T-3FFG1156E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7K480T-3FFG1156E-ND
FPGAs (Field Programmable Gate Array) XC7K480T-3FFG1156E-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 35205120 477760 1156-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 35205120 477760 1156-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K480T-3FFG1156E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K480T-3FFG1156E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K480T-3FFG1156E
IC FPGA 400 I/O 1156FCBGA

IC FPGA 400 I/O 1156FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K480T-3FFG1156E
FPGA - Field Programmable Gate Array XC7K480T-3FFG1156E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1316610-XC7K480T-3FFG1156E XC7K480T-3FFG1156E-ND XC7K480T-3FFG1156E XC7K480T-3FFG1156E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 477760
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-LCB132C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 7680
User I/Os 95 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details