Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K480T-2FFG1156I XC7K480T-2FFG1156I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 721186-XC7K480T-2FFG 1156I Series: Kintex-7 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1156-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 400 Number of LABs/CLBs: 37325 Number of Logic Elements/Cells: 477760 Total RAM Bits: 35205120 Family Name: XC7K480T Categories: Integrated Circuits (ICs) Manufacturer Package: 1156-FCBGA (35x35) Alternative Parts (Cross-Reference): LFE2M-70E-6F1156C; LFE2M-20E-6F1156I; LFE2M-35E-6F1156C; Introduction Date: September 24, 2010 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 721186-XC7K480T-2FFG 1156I Series: Kintex-7 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1156-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 400 Number of LABs/CLBs: 37325 Number of Logic Elements/Cells: 477760 Total RAM Bits: 35205120 Family Name: XC7K480T Categories: Integrated Circuits (ICs) Manufacturer Package: 1156-FCBGA (35x35) Alternative Parts (Cross-Reference): LFE2M-70E-6F1156C; LFE2M-20E-6F1156I; LFE2M-35E-6F1156C; Introduction Date: September 24, 2010 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K480T-2FFG1156I - 721186-XC7K480T-2FFG1156I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K480T-2FFG1156I
721186-XC7K480T-2FFG1156I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K480T-2FFG1156I 721186-XC7K480T-2FFG1156I
Manufacturer: Xilinx Inc. Win Source Part Number: 721186-XC7K480T-2FFG 1156I Series: Kintex-7 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1156-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 400 Number of LABs/CLBs: 37325 Number of Logic Elements/Cells: 477760 Total RAM Bits: 35205120 Family Name: XC7K480T Categories: Integrated Circuits (ICs) Manufacturer Package: 1156-FCBGA (35x35) Alternative Parts (Cross-Reference): LFE2M-70E-6F1156C; LFE2M-20E-6F1156I; LFE2M-35E-6F1156C; Introduction Date: September 24, 2010 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 721186-XC7K480T-2FFG1156I
Series: Kintex-7
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1156-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.97 V ~ 1.03 V
Number of I/O: 400
Number of LABs/CLBs: 37325
Number of Logic Elements/Cells: 477760
Total RAM Bits: 35205120
Family Name: XC7K480T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1156-FCBGA (35x35)
Alternative Parts (Cross-Reference): LFE2M-70E-6F1156C; LFE2M-20E-6F1156I; LFE2M-35E-6F1156C;
Introduction Date: September 24, 2010
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7K480T-2FFG1156I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7K480T-2FFG1156I-ND
FPGAs (Field Programmable Gate Array) XC7K480T-2FFG1156I-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 35205120 477760 1156-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 35205120 477760 1156-BBGA, FCBGA

Buy Now Datasheet
Fpga, Kintex-7 , 400 I/o, Fcbga-1156; No. Of Logic Blocks Amd Xilinx - 47AC6560 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7 , 400 I/o, Fcbga-1156; No. Of Logic Blocks Amd Xilinx
47AC6560
Fpga, Kintex-7 , 400 I/o, Fcbga-1156; No. Of Logic Blocks Amd Xilinx 47AC6560
FPGA, KINTEX-7 , 400 I/O, FCBGA-1156; No. of Logic Blocks:74650; No. of Macrocells:477760; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:2; Total RAM Bits:34380Kbit; No. of I/O s:400I/O s; RoHS Compliant: Yes

FPGA, KINTEX-7 , 400 I/O, FCBGA-1156; No. of Logic Blocks:74650; No. of Macrocells:477760; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:2; Total RAM Bits:34380Kbit; No. of I/O s:400I/O s; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K480T-2FFG1156I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K480T-2FFG1156I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K480T-2FFG1156I
IC FPGA 400 I/O 1156FCBGA

IC FPGA 400 I/O 1156FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 721186-XC7K480T-2FFG1156I XC7K480T-2FFG1156I-ND 47AC6560 XC7K480T-2FFG1156I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K480T-2FFG1156I FPGAs (Field Programmable Gate Array) Fpga, Kintex-7 , 400 I/o, Fcbga-1156; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 477760 74650
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.97 V ~ 1.03 V Other
Package Type Other; 1156-BBGA, FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-1XV - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 382 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details