Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K480T-2FFG1156C XC7K480T-2FFG1156C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939651-XC7K480T-2FFG 1156C Series: Kintex®-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 400 35205120 477760 1156-BBGA, FCBGA Package: 1156-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 400 Family Name: XC7K480 Categories: Integrated Circuits (ICs) Case / Package: 1156-FCBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939651-XC7K480T-2FFG 1156C Series: Kintex®-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 400 35205120 477760 1156-BBGA, FCBGA Package: 1156-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 400 Family Name: XC7K480 Categories: Integrated Circuits (ICs) Case / Package: 1156-FCBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K480T-2FFG1156C - 939651-XC7K480T-2FFG1156C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K480T-2FFG1156C
939651-XC7K480T-2FFG1156C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K480T-2FFG1156C 939651-XC7K480T-2FFG1156C
Manufacturer: Xilinx Inc. Win Source Part Number: 939651-XC7K480T-2FFG 1156C Series: Kintex®-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 400 35205120 477760 1156-BBGA, FCBGA Package: 1156-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 400 Family Name: XC7K480 Categories: Integrated Circuits (ICs) Case / Package: 1156-FCBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939651-XC7K480T-2FFG1156C
Series: Kintex®-7
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 400 35205120 477760 1156-BBGA, FCBGA
Package: 1156-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 400
Family Name: XC7K480
Categories: Integrated Circuits (ICs)
Case / Package: 1156-FCBGA (35x35)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7K480T-2FFG1156C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7K480T-2FFG1156C-ND
FPGAs (Field Programmable Gate Array) XC7K480T-2FFG1156C-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 35205120 477760 1156-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 35205120 477760 1156-BBGA, FCBGA

Buy Now Datasheet
IC FPGA 400 I/O 1156FCBGA - 903-XC7K480T-2FFG1156C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 400 I/O 1156FCBGA
903-XC7K480T-2FFG1156C
IC FPGA 400 I/O 1156FCBGA 903-XC7K480T-2FFG1156C
IC FPGA 400 I/O 1156FCBGA

IC FPGA 400 I/O 1156FCBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K480T-2FFG1156C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K480T-2FFG1156C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K480T-2FFG1156C
IC FPGA 400 I/O 1156FCBGA

IC FPGA 400 I/O 1156FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939651-XC7K480T-2FFG1156C XC7K480T-2FFG1156C-ND 903-XC7K480T-2FFG1156C XC7K480T-2FFG1156C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K480T-2FFG1156C FPGAs (Field Programmable Gate Array) IC FPGA 400 I/O 1156FCBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1156-FCBGA (35x35) Other; 1156-BBGA, FCBGA Other; 1156-BBGA, FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Pins 1156
Logic Cells / Logic Blocks 477760
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details