Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K480T-1FFG901I XC7K480T-1FFG901I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 717059-XC7K480T-1FFG 901I Series: Kintex-7 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 900-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 380 Number of LABs/CLBs: 37325 Number of Logic Elements/Cells: 477760 Total RAM Bits: 35205120 Family Name: XC7K480T Categories: Integrated Circuits (ICs) Manufacturer Package: 901-FCBGA (31x31) Alternative Parts (Cross-Reference): LFE2M-70E-6F900I; LFE2M70E-6FN900I; LFE2M-70E-7F900I; Introduction Date: September 24, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 717059-XC7K480T-1FFG 901I Series: Kintex-7 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 900-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 380 Number of LABs/CLBs: 37325 Number of Logic Elements/Cells: 477760 Total RAM Bits: 35205120 Family Name: XC7K480T Categories: Integrated Circuits (ICs) Manufacturer Package: 901-FCBGA (31x31) Alternative Parts (Cross-Reference): LFE2M-70E-6F900I; LFE2M70E-6FN900I; LFE2M-70E-7F900I; Introduction Date: September 24, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K480T-1FFG901I - 717059-XC7K480T-1FFG901I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K480T-1FFG901I
717059-XC7K480T-1FFG901I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K480T-1FFG901I 717059-XC7K480T-1FFG901I
Manufacturer: Xilinx Inc. Win Source Part Number: 717059-XC7K480T-1FFG 901I Series: Kintex-7 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 900-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 380 Number of LABs/CLBs: 37325 Number of Logic Elements/Cells: 477760 Total RAM Bits: 35205120 Family Name: XC7K480T Categories: Integrated Circuits (ICs) Manufacturer Package: 901-FCBGA (31x31) Alternative Parts (Cross-Reference): LFE2M-70E-6F900I; LFE2M70E-6FN900I; LFE2M-70E-7F900I; Introduction Date: September 24, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 717059-XC7K480T-1FFG901I
Series: Kintex-7
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 900-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.97 V ~ 1.03 V
Number of I/O: 380
Number of LABs/CLBs: 37325
Number of Logic Elements/Cells: 477760
Total RAM Bits: 35205120
Family Name: XC7K480T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 901-FCBGA (31x31)
Alternative Parts (Cross-Reference): LFE2M-70E-6F900I; LFE2M70E-6FN900I; LFE2M-70E-7F900I;
Introduction Date: September 24, 2010
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7K480T-1FFG901I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7K480T-1FFG901I-ND
FPGAs (Field Programmable Gate Array) XC7K480T-1FFG901I-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 35205120 477760 900-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 35205120 477760 900-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K480T-1FFG901I
FPGA - Field Programmable Gate Array XC7K480T-1FFG901I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K480T-1FFG901I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K480T-1FFG901I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K480T-1FFG901I
IC FPGA 380 I/O 901FCBGA

IC FPGA 380 I/O 901FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 717059-XC7K480T-1FFG901I XC7K480T-1FFG901I-ND XC7K480T-1FFG901I XC7K480T-1FFG901I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K480T-1FFG901I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 477760
Unlock Full Specs
to access all available technical data