Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7K480T-1FFG901C

Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 35205120 477760 900-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 35205120 477760 900-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1846-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1846-ND
FPGAs (Field Programmable Gate Array) 122-1846-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 35205120 477760 900-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 35205120 477760 900-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318124-XC7K480T-1FFG901C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318124-XC7K480T-1FFG901C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318124-XC7K480T-1FFG901C
Manufacturer: AMD Xilinx Win Source Part Number: 1318124-XC7K480T-1FF G901C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 380 Number of LABs/CLBs: 37325 Number of Logic Elements/Cells: 477760 Total RAM Bits: 35205120 Voltage - Supply: 0.97V ~ 1.03V Supplier Device Package: 901-FCBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 900-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 85 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1846,XC7K480T-1F FG901C-ND,XC7K480T1F FG901C Base Product Number: XC7K480 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318124-XC7K480T-1FFG901C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 380
Number of LABs/CLBs: 37325
Number of Logic Elements/Cells: 477760
Total RAM Bits: 35205120
Voltage - Supply: 0.97V ~ 1.03V
Supplier Device Package: 901-FCBGA (31x31)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 900-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 85
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-1846,XC7K480T-1FFG901C-ND,XC7K480T1FFG901C
Base Product Number: XC7K480
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K480T-1FFG901C
FPGA - Field Programmable Gate Array XC7K480T-1FFG901C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K480T-1FFG901C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K480T-1FFG901C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K480T-1FFG901C
IC FPGA 380 I/O 901FCBGA

IC FPGA 380 I/O 901FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1846-ND 1318124-XC7K480T-1FFG901C XC7K480T-1FFG901C XC7K480T-1FFG901C
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 900-BBGA, FCBGA Other; 900-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details