Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-L2FFV901E XC7K420T-L2FFV901E

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939650-XC7K420T-L2FF V901E Series: Kintex®-7 Operating Temperature Range: 0°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 380 30781440 416960 900-BBGA, FCBGA Package: Bulk Package: 900-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 380 Family Name: XC7K420 Categories: Integrated Circuits (ICs) Case / Package: 901-FCBGA (31x31) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939650-XC7K420T-L2FF V901E Series: Kintex®-7 Operating Temperature Range: 0°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 380 30781440 416960 900-BBGA, FCBGA Package: Bulk Package: 900-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 380 Family Name: XC7K420 Categories: Integrated Circuits (ICs) Case / Package: 901-FCBGA (31x31) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-L2FFV901E - 939650-XC7K420T-L2FFV901E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-L2FFV901E
939650-XC7K420T-L2FFV901E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-L2FFV901E 939650-XC7K420T-L2FFV901E
Manufacturer: Xilinx Inc. Win Source Part Number: 939650-XC7K420T-L2FF V901E Series: Kintex®-7 Operating Temperature Range: 0°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 380 30781440 416960 900-BBGA, FCBGA Package: Bulk Package: 900-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 380 Family Name: XC7K420 Categories: Integrated Circuits (ICs) Case / Package: 901-FCBGA (31x31) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939650-XC7K420T-L2FFV901E
Series: Kintex®-7
Operating Temperature Range: 0°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 380 30781440 416960 900-BBGA, FCBGA
Package: Bulk
Package: 900-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 380
Family Name: XC7K420
Categories: Integrated Circuits (ICs)
Case / Package: 901-FCBGA (31x31)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7K420T-L2FFV901E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7K420T-L2FFV901E-ND
FPGAs (Field Programmable Gate Array) XC7K420T-L2FFV901E-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 30781440 416960 900-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 30781440 416960 900-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-L2FFV901E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K420T-L2FFV901E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K420T-L2FFV901E
IC FPGA 380 I/O 901FCBGA

IC FPGA 380 I/O 901FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939650-XC7K420T-L2FFV901E XC7K420T-L2FFV901E-ND XC7K420T-L2FFV901E
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-L2FFV901E FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 901-FCBGA (31x31) Other; 900-BBGA, FCBGA
Unlock Full Specs
to access all available technical data