Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 30781440 416960 900-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 084326-XC7K420T-2FFG
Mounting: SMD (SMT)
Number of I/O: 380
Number of LABs/CLBs: 32575
Number of Logic Elements/Cells: 416960
Total RAM Bits: 30781440
Family Name: XC7K420T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 901-FCBGA (31x31)
Supply Voltage - Operating: 0.97 V to 1.03 V
Alternative Parts (Cross-Reference): LFE2M50SE-6FN900I; LFE2M-100E-5F900I ; LFE2M50SE-7FN900C; LFE2M-50E-7F900C;
Introduction Date: September 24, 2010
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array
FPGA, KINTEX-7 , 350 I/O, FCBGA-901; No. of Logic Blocks:65150; No. of Macrocells:416960; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:901Pins; No. of Speed Grades:2; Total RAM Bits:30060Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes
IC FPGA 380 I/O 901FCBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC7K420T-2FFG901I-ND | 084326-XC7K420T-2FFG901I | XC7K420T-2FFG901I | 47AC6557 | XC7K420T-2FFG901I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-2FFG901I | FPGA - Field Programmable Gate Array | Fpga, Kintex-7 , 350 I/o, Fcbga-901; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 900-BBGA, FCBGA | Other; 901-FCBGA (31x31) | Other; FCBGA | ||
| Pins | 900 | 901 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 416960 | 65150 |