Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-1FFG901I XC7K420T-1FFG901I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214394-XC7K420T-1FFG 901I Mounting: SMD (SMT) Number of I/O: 380 Number of LABs/CLBs: 32575 Number of Logic Elements/Cells: 416960 Total RAM Bits: 30781440 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 901-FCBGA (31x31) Supply Voltage - Operating: 0.97 V to 1.03 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214394-XC7K420T-1FFG 901I Mounting: SMD (SMT) Number of I/O: 380 Number of LABs/CLBs: 32575 Number of Logic Elements/Cells: 416960 Total RAM Bits: 30781440 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 901-FCBGA (31x31) Supply Voltage - Operating: 0.97 V to 1.03 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-1FFG901I - 214394-XC7K420T-1FFG901I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-1FFG901I
214394-XC7K420T-1FFG901I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-1FFG901I 214394-XC7K420T-1FFG901I
Manufacturer: Xilinx Inc. Win Source Part Number: 214394-XC7K420T-1FFG 901I Mounting: SMD (SMT) Number of I/O: 380 Number of LABs/CLBs: 32575 Number of Logic Elements/Cells: 416960 Total RAM Bits: 30781440 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 901-FCBGA (31x31) Supply Voltage - Operating: 0.97 V to 1.03 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214394-XC7K420T-1FFG901I
Mounting: SMD (SMT)
Number of I/O: 380
Number of LABs/CLBs: 32575
Number of Logic Elements/Cells: 416960
Total RAM Bits: 30781440
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 901-FCBGA (31x31)
Supply Voltage - Operating: 0.97 V to 1.03 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7K420T-1FFG901I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7K420T-1FFG901I
FPGA Programmable Logic Device 696-XC7K420T-1FFG901I
IC FPGA 380 I/O 901FCBGA Product overview: XC7K420T-1FFG901I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7K420T-1FFG901 I can be used for catalog matching and distributor lookup.

IC FPGA 380 I/O 901FCBGA Product overview: XC7K420T-1FFG901I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7K420T-1FFG901I can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K420T-1FFG901I
FPGA - Field Programmable Gate Array XC7K420T-1FFG901I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214394-XC7K420T-1FFG901I 696-XC7K420T-1FFG901I XC7K420T-1FFG901I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-1FFG901I FPGA Programmable Logic Device FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 416960 416960
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details