Kintex®-7 Field Programmable Gate Array (FPGA) IC 500 29306880 406720 900-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 214393-XC7K410T-3FFG
Mounting: SMD (SMT)
Number of I/O: 500
Number of LABs/CLBs: 31775
Number of Logic Elements/Cells: 406720
Total RAM Bits: 29306880
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TJ)
Case / Package: 900-FCBGA (31x31)
Supply Voltage - Operating: 0.97 V to 1.03 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC FPGA 500 I/O 900FCBGA
FPGA - Field Programmable Gate Array
IC FPGA 500 I/O 900FCBGA
FPGA, KINTEX-7 , 350 I/O, FCBGA-900; No. of Logic Blocks:63550; No. of Macrocells:406720; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:900Pins; No. of Speed Grades:3; Total RAM Bits:28620Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC7K410T-3FFG900E-ND | 214393-XC7K410T-3FFG900E | 903-XC7K410T-3FFG900E | XC7K410T-3FFG900E | XC7K410T-3FFG900E | 47AC6555 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K410T-3FFG900E | IC FPGA 500 I/O 900FCBGA | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Kintex-7 , 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx |
| Package Type | Other; 900-BBGA, FCBGA | Other; 900-FCBGA (31x31) | Other; 900-BBGA, FCBGA | Other; FCBGA | ||
| Pins | 900 | 900 | ||||
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | ||
| Logic Cells / Logic Blocks | 406720 | 406720 | 63550 | |||
| Supply Voltage | Other; 0.97 V ~ 1.03 V | Other; 1V | Other |