Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K410T-2FFG676C XC7K410T-2FFG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758682-XC7K410T-2FFG 676C Series: Kintex-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 400 Number of LABs/CLBs: 31775 Number of Logic Elements/Cells: 406720 Total RAM Bits: 29306880 Family Name: XC7K410T Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): M2GL090TS-FGG676I; M2GL060TS-1FGG676I; M2GL060TS-1FGG676; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758682-XC7K410T-2FFG 676C Series: Kintex-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 400 Number of LABs/CLBs: 31775 Number of Logic Elements/Cells: 406720 Total RAM Bits: 29306880 Family Name: XC7K410T Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): M2GL090TS-FGG676I; M2GL060TS-1FGG676I; M2GL060TS-1FGG676; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K410T-2FFG676C - 758682-XC7K410T-2FFG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K410T-2FFG676C
758682-XC7K410T-2FFG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K410T-2FFG676C 758682-XC7K410T-2FFG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 758682-XC7K410T-2FFG 676C Series: Kintex-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 400 Number of LABs/CLBs: 31775 Number of Logic Elements/Cells: 406720 Total RAM Bits: 29306880 Family Name: XC7K410T Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): M2GL090TS-FGG676I; M2GL060TS-1FGG676I; M2GL060TS-1FGG676; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 758682-XC7K410T-2FFG676C
Series: Kintex-7
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 676-BBGA, FCBGA
Mounting: Sub-Base Mount
Operating Supply Voltage: 0.97 V ~ 1.03 V
Number of I/O: 400
Number of LABs/CLBs: 31775
Number of Logic Elements/Cells: 406720
Total RAM Bits: 29306880
Family Name: XC7K410T
Categories: Integrated Circuits (ICs)
RoHS State: Request Verification
Manufacturer Package: 676-FCBGA (27x27)
Alternative Parts (Cross-Reference): M2GL090TS-FGG676I; M2GL060TS-1FGG676I; M2GL060TS-1FGG676;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1804-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1804-ND
FPGAs (Field Programmable Gate Array) 122-1804-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 29306880 406720 676-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 29306880 406720 676-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K410T-2FFG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K410T-2FFG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K410T-2FFG676C
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K410T-2FFG676C
FPGA - Field Programmable Gate Array XC7K410T-2FFG676C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Fpga, Kintex-7 , 250 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx - 47AC6549 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7 , 250 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx
47AC6549
Fpga, Kintex-7 , 250 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx 47AC6549
FPGA, KINTEX-7 , 250 I/O, FCBGA-676; No. of Logic Blocks:63550; No. of Macrocells:406720; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:28620Kbit; No. of I/O s:250I/O s; RoHS Compliant: Yes

FPGA, KINTEX-7 , 250 I/O, FCBGA-676; No. of Logic Blocks:63550; No. of Macrocells:406720; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:28620Kbit; No. of I/O s:250I/O s; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 758682-XC7K410T-2FFG676C 122-1804-ND XC7K410T-2FFG676C XC7K410T-2FFG676C 47AC6549
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K410T-2FFG676C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Kintex-7 , 250 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 406720 63550
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.97 V ~ 1.03 V Other
Package Type Other; 676-BBGA, FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data