Manufacturer: Xilinx Inc.
Win Source Part Number: 799963-XC7K410T-2FF6
Series: Kintex-7
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 676-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.97 V ~ 1.03 V
Number of I/O: 400
Number of LABs/CLBs: 31775
Number of Logic Elements/Cells: 406720
Total RAM Bits: 29306880
Family Name: XC7K410T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FCBGA (27x27)
Introduction Date: June 30, 2008
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 29306880 406720 676-BBGA, FCBGA
IC FPGA 400 I/O 676FCBGA
FPGA, KINTEX-7, 250 I/O, FCBGA-676; No. of Logic Blocks:63550; No. of Macrocells:406720; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:28620Kbit; No. of I/O s:250I/O s; ClockRoHS Compliant: Yes
FPGA - Field Programmable Gate Array
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 799963-XC7K410T-2FF676I | XC7K410T-2FF676I-ND | XC7K410T-2FF676I | 47AC6553 | XC7K410T-2FF676I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K410T-2FF676I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Kintex-7, 250 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 406720 | 63550 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 0.97 V ~ 1.03 V | Other | |||
| Package Type | Other; 676-BBGA, FCBGA | Other; FCBGA |