Manufacturer: Xilinx Inc.
Win Source Part Number: 845620-XC7K410T-2FBG
Series: Kintex®-7
Features: series Field Programmable Gate Array (FPGA) IC 500 29306880 406720
Package: Tray
Number of I/O: 500
Family Name: XC7K410
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Kintex®-7 Field Programmable Gate Array (FPGA) IC 500 29306880 406720 900-BBGA, FCBGA
FPGA, KINTEX-7 , 350 I/O, FCBGA-900; No. of Logic Blocks:63550; No. of Macrocells:406720; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:900Pins; No. of Speed Grades:2; Total RAM Bits:28620Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes
FPGA - Field Programmable Gate Array
IC FPGA 500 I/O 900FCBGA
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 845620-XC7K410T-2FBG900C | XC7K410T-2FBG900C-ND | 47AC6547 | XC7K410T-2FBG900C | XC7K410T-2FBG900C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K410T-2FBG900C | FPGAs (Field Programmable Gate Array) | Fpga, Kintex-7 , 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 900-BBGA, FCBGA | Other; FCBGA | |||
| Pins | 900 | 900 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 63550 |