Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7K410T-2FBG676C

Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 29306880 406720 676-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 29306880 406720 676-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7K410T-2FBG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7K410T-2FBG676C-ND
FPGAs (Field Programmable Gate Array) XC7K410T-2FBG676C-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 29306880 406720 676-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 29306880 406720 676-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K410T-2FBG676C - 939642-XC7K410T-2FBG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K410T-2FBG676C
939642-XC7K410T-2FBG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K410T-2FBG676C 939642-XC7K410T-2FBG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 939642-XC7K410T-2FBG 676C Series: Kintex®-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 400 29306880 406720 676-BBGA, FCBGA Package: 676-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 400 Family Name: XC7K410 Categories: Integrated Circuits (ICs) Case / Package: 676-FCBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939642-XC7K410T-2FBG676C
Series: Kintex®-7
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 400 29306880 406720 676-BBGA, FCBGA
Package: 676-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 400
Family Name: XC7K410
Categories: Integrated Circuits (ICs)
Case / Package: 676-FCBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K410T-2FBG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K410T-2FBG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K410T-2FBG676C
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K410T-2FBG676C
FPGA - Field Programmable Gate Array XC7K410T-2FBG676C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
IC FPGA 400 I/O 676FCBGA - 903-XC7K410T-2FBG676C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 400 I/O 676FCBGA
903-XC7K410T-2FBG676C
IC FPGA 400 I/O 676FCBGA 903-XC7K410T-2FBG676C
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7K410T-2FBG676C-ND 939642-XC7K410T-2FBG676C XC7K410T-2FBG676C XC7K410T-2FBG676C 903-XC7K410T-2FBG676C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K410T-2FBG676C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 400 I/O 676FCBGA
Package Type Other; 676-BBGA, FCBGA Other; 676-FCBGA (27x27) Other; 676-BBGA, FCBGA
Pins 676 676
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 1V
Logic Cells / Logic Blocks 406720
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details