Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K410T-1FFG900I XC7K410T-1FFG900I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037105-XC7K410T-1FFG 900I Mounting: SMD (SMT) Number of I/O: 500 Number of LABs/CLBs: 31775 Number of Logic Elements/Cells: 406720 Total RAM Bits: 29306880 Family Name: XC7K410T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 900-FCBGA (31x31) Supply Voltage - Operating: 0.97 V to 1.03 V Alternative Parts (Cross-Reference): LFE2M50SE-5F900C; LFE2M50SE-6F900I; LFE2M-50E-6F900C; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037105-XC7K410T-1FFG 900I Mounting: SMD (SMT) Number of I/O: 500 Number of LABs/CLBs: 31775 Number of Logic Elements/Cells: 406720 Total RAM Bits: 29306880 Family Name: XC7K410T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 900-FCBGA (31x31) Supply Voltage - Operating: 0.97 V to 1.03 V Alternative Parts (Cross-Reference): LFE2M50SE-5F900C; LFE2M50SE-6F900I; LFE2M-50E-6F900C; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K410T-1FFG900I - 037105-XC7K410T-1FFG900I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K410T-1FFG900I
037105-XC7K410T-1FFG900I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K410T-1FFG900I 037105-XC7K410T-1FFG900I
Manufacturer: Xilinx Inc. Win Source Part Number: 037105-XC7K410T-1FFG 900I Mounting: SMD (SMT) Number of I/O: 500 Number of LABs/CLBs: 31775 Number of Logic Elements/Cells: 406720 Total RAM Bits: 29306880 Family Name: XC7K410T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 900-FCBGA (31x31) Supply Voltage - Operating: 0.97 V to 1.03 V Alternative Parts (Cross-Reference): LFE2M50SE-5F900C; LFE2M50SE-6F900I; LFE2M-50E-6F900C; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037105-XC7K410T-1FFG900I
Mounting: SMD (SMT)
Number of I/O: 500
Number of LABs/CLBs: 31775
Number of Logic Elements/Cells: 406720
Total RAM Bits: 29306880
Family Name: XC7K410T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 900-FCBGA (31x31)
Supply Voltage - Operating: 0.97 V to 1.03 V
Alternative Parts (Cross-Reference): LFE2M50SE-5F900C; LFE2M50SE-6F900I; LFE2M-50E-6F900C;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7K410T-1FFG900I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7K410T-1FFG900I-ND
FPGAs (Field Programmable Gate Array) XC7K410T-1FFG900I-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 500 29306880 406720 900-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 500 29306880 406720 900-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K410T-1FFG900I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K410T-1FFG900I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K410T-1FFG900I
IC FPGA 500 I/O 900FCBGA

IC FPGA 500 I/O 900FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K410T-1FFG900I
FPGA - Field Programmable Gate Array XC7K410T-1FFG900I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Fpga, Kintex-7 , 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx - 47AC6544 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7 , 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx
47AC6544
Fpga, Kintex-7 , 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx 47AC6544
FPGA, KINTEX-7 , 350 I/O, FCBGA-900; No. of Logic Blocks:63550; No. of Macrocells:406720; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:900Pins; No. of Speed Grades:1; Total RAM Bits:28620Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes

FPGA, KINTEX-7 , 350 I/O, FCBGA-900; No. of Logic Blocks:63550; No. of Macrocells:406720; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:900Pins; No. of Speed Grades:1; Total RAM Bits:28620Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 037105-XC7K410T-1FFG900I XC7K410T-1FFG900I-ND XC7K410T-1FFG900I XC7K410T-1FFG900I 47AC6544
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K410T-1FFG900I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Kintex-7 , 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 406720 63550
Package Type Other; 900-FCBGA (31x31) Other; 900-BBGA, FCBGA Other; FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.97 V ~ 1.03 V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 500 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details