Manufacturer: Xilinx Inc.
Win Source Part Number: 939641-XC7K410T-1FFG
Series: Kintex®-7
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 900-BBGA, FCBGA
Package: 900-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 500
Family Name: XC7K410
Categories: Integrated Circuits (ICs)
Case / Package: 900-FCBGA (31x31)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-2051, XC7K410T-1FFG900C-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 500 29306880 406720 900-BBGA, FCBGA
IC FPGA 500 I/O 900FCBGA
FPGA, KINTEX-7, 400 I/O, FCBGA-900; No. of Logic Blocks:63550; No. of Macrocells:406720; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:900Pins; No. of Speed Grades:1; Total RAM Bits:28620Kbit; No. of I/O s:400I/O s; MSL:-RoHS Compliant: Yes
FPGA - Field Programmable Gate Array
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 939641-XC7K410T-1FFG900C | 122-2051-ND | XC7K410T-1FFG900C | 32AC9825 | XC7K410T-1FFG900C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K410T-1FFG900C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Kintex-7, 400 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array |
| Package Type | Other; 900-FCBGA (31x31) | Other; 900-BBGA, FCBGA | Other; FCBGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Pins | 900 | 900 | |||
| Supply Voltage | Other |