Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K410T-1FBG900C

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318173-XC7K410T-1FB G900C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 500 Number of LABs/CLBs: 31775 Number of Logic Elements/Cells: 406720 Total RAM Bits: 29306880 Voltage - Supply: 0.97V ~ 1.03V Supplier Device Package: 900-FCBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 900-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 68 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7K410 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318173-XC7K410T-1FB G900C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 500 Number of LABs/CLBs: 31775 Number of Logic Elements/Cells: 406720 Total RAM Bits: 29306880 Voltage - Supply: 0.97V ~ 1.03V Supplier Device Package: 900-FCBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 900-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 68 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7K410 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318173-XC7K410T-1FBG900C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318173-XC7K410T-1FBG900C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318173-XC7K410T-1FBG900C
Manufacturer: AMD Xilinx Win Source Part Number: 1318173-XC7K410T-1FB G900C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 500 Number of LABs/CLBs: 31775 Number of Logic Elements/Cells: 406720 Total RAM Bits: 29306880 Voltage - Supply: 0.97V ~ 1.03V Supplier Device Package: 900-FCBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 900-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 68 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7K410 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318173-XC7K410T-1FBG900C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 500
Number of LABs/CLBs: 31775
Number of Logic Elements/Cells: 406720
Total RAM Bits: 29306880
Voltage - Supply: 0.97V ~ 1.03V
Supplier Device Package: 900-FCBGA (31x31)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 900-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 68
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC7K410
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7K410T-1FBG900C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7K410T-1FBG900C-ND
FPGAs (Field Programmable Gate Array) XC7K410T-1FBG900C-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 500 29306880 406720 900-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 500 29306880 406720 900-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K410T-1FBG900C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K410T-1FBG900C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K410T-1FBG900C
IC FPGA 500 I/O 900FCBGA

IC FPGA 500 I/O 900FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K410T-1FBG900C
FPGA - Field Programmable Gate Array XC7K410T-1FBG900C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Fpga, Kintex-7 , 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx - 47AC6541 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7 , 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx
47AC6541
Fpga, Kintex-7 , 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx 47AC6541
FPGA, KINTEX-7 , 350 I/O, FCBGA-900; No. of Logic Blocks:63550; No. of Macrocells:406720; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:900Pins; No. of Speed Grades:1; Total RAM Bits:28620Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes

FPGA, KINTEX-7 , 350 I/O, FCBGA-900; No. of Logic Blocks:63550; No. of Macrocells:406720; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:900Pins; No. of Speed Grades:1; Total RAM Bits:28620Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318173-XC7K410T-1FBG900C XC7K410T-1FBG900C-ND XC7K410T-1FBG900C XC7K410T-1FBG900C 47AC6541
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Kintex-7 , 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 406720 63550
Package Type Other; 900-BBGA, FCBGA Other; 900-BBGA, FCBGA Other; FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.97V ~ 1.03V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VFC484-3 - Lingto Electronic Limited
Specs
System Gates 116000
Logic Cells / Logic Blocks 2880
User I/Os 291 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details