Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-L2FFG901E XC7K355T-L2FFG901E

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799962-XC7K355T-L2FF G901E Series: Kintex-7 Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 900-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 300 Number of LABs/CLBs: 27825 Number of Logic Elements/Cells: 356160 Total RAM Bits: 26357760 Family Name: XC7K355T Categories: Integrated Circuits (ICs) Manufacturer Package: 901-FCBGA (31x31) Alternative Parts (Cross-Reference): 5SGXMA3H3F35I4N; 5SGXMA3H2F35C3N ; 5SGXMA3H3F35C4N ; 5SGXMA3H3F35I3N; Introduction Date: September 24, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799962-XC7K355T-L2FF G901E Series: Kintex-7 Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 900-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 300 Number of LABs/CLBs: 27825 Number of Logic Elements/Cells: 356160 Total RAM Bits: 26357760 Family Name: XC7K355T Categories: Integrated Circuits (ICs) Manufacturer Package: 901-FCBGA (31x31) Alternative Parts (Cross-Reference): 5SGXMA3H3F35I4N; 5SGXMA3H2F35C3N ; 5SGXMA3H3F35C4N ; 5SGXMA3H3F35I3N; Introduction Date: September 24, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-L2FFG901E - 799962-XC7K355T-L2FFG901E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-L2FFG901E
799962-XC7K355T-L2FFG901E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-L2FFG901E 799962-XC7K355T-L2FFG901E
Manufacturer: Xilinx Inc. Win Source Part Number: 799962-XC7K355T-L2FF G901E Series: Kintex-7 Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 900-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 300 Number of LABs/CLBs: 27825 Number of Logic Elements/Cells: 356160 Total RAM Bits: 26357760 Family Name: XC7K355T Categories: Integrated Circuits (ICs) Manufacturer Package: 901-FCBGA (31x31) Alternative Parts (Cross-Reference): 5SGXMA3H3F35I4N; 5SGXMA3H2F35C3N ; 5SGXMA3H3F35C4N ; 5SGXMA3H3F35I3N; Introduction Date: September 24, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799962-XC7K355T-L2FFG901E
Series: Kintex-7
Operating Temperature Range: 0°C ~ 100°C (TJ)
Package: 900-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.97 V ~ 1.03 V
Number of I/O: 300
Number of LABs/CLBs: 27825
Number of Logic Elements/Cells: 356160
Total RAM Bits: 26357760
Family Name: XC7K355T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 901-FCBGA (31x31)
Alternative Parts (Cross-Reference): 5SGXMA3H3F35I4N; 5SGXMA3H2F35C3N ; 5SGXMA3H3F35C4N ; 5SGXMA3H3F35I3N;
Introduction Date: September 24, 2010
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1V FPGA Programmable Logic Device - 696-XC7K355T-L2FFG901E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V FPGA Programmable Logic Device
696-XC7K355T-L2FFG901E
1V FPGA Programmable Logic Device 696-XC7K355T-L2FFG901E
IC FPGA 300 I/O 901FCBGA / FPGA Kintex-7 Family 356160 Cells 28nm Technology 1V 900-Pin FCBGA Tray Product overview: XC7K355T-L2FFG901E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7K355T-L2FFG90 1E can be used for catalog matching and distributor lookup.

IC FPGA 300 I/O 901FCBGA / FPGA Kintex-7 Family 356160 Cells 28nm Technology 1V 900-Pin FCBGA Tray Product overview: XC7K355T-L2FFG901E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7K355T-L2FFG901E can be used for catalog matching and distributor lookup.

Supplier's Site
IC FPGA 300 I/O 901FCBGA - 903-XC7K355T-L2FFG901E - Utmel Electronic Limited
Hong Kong, China
IC FPGA 300 I/O 901FCBGA
903-XC7K355T-L2FFG901E
IC FPGA 300 I/O 901FCBGA 903-XC7K355T-L2FFG901E
IC FPGA 300 I/O 901FCBGA

IC FPGA 300 I/O 901FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K355T-L2FFG901E
FPGA - Field Programmable Gate Array XC7K355T-L2FFG901E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799962-XC7K355T-L2FFG901E 696-XC7K355T-L2FFG901E 903-XC7K355T-L2FFG901E XC7K355T-L2FFG901E
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-L2FFG901E 1V FPGA Programmable Logic Device IC FPGA 300 I/O 901FCBGA FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 356160 356160 356160
Operating Temperature 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.97 V ~ 1.03 V Other; 0.97 V ~ 1.03 V Other; 0.9V
Package Type Other; 900-BBGA, FCBGA Other; 900-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 822 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details