Kintex®-7 Field Programmable Gate Array (FPGA) IC 300 26357760 356160 900-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 799961-XC7K355T-2FFG
Series: Kintex-7
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 900-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.97 V ~ 1.03 V
Number of I/O: 300
Number of LABs/CLBs: 27825
Number of Logic Elements/Cells: 356160
Total RAM Bits: 26357760
Family Name: XC7K355T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 901-FCBGA (31x31)
Alternative Parts (Cross-Reference): 5SGXMA3H3F35I4N; 5SGXMA3H2F35C3N; 5SGXMA3H3F35C4N; 5SGXMA3H3F35I3N;
Introduction Date: September 24, 2010
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC FPGA 300 I/O 901FCBGA
FPGA - Field Programmable Gate Array
IC FPGA 300 I/O 901FCBGA
FPGA, KINTEX-7 , 300 I/O, FCBGA-901; No. of Logic Blocks:55650; No. of Macrocells:356160; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:901Pins; No. of Speed Grades:2; Total RAM Bits:25740Kbit; No. of I/O s:300I/O s; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC7K355T-2FFG901I-ND | 799961-XC7K355T-2FFG901I | 903-XC7K355T-2FFG901I | XC7K355T-2FFG901I | XC7K355T-2FFG901I | 47AC6537 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-2FFG901I | IC FPGA 300 I/O 901FCBGA | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Kintex-7 , 300 I/o, Fcbga-901; No. Of Logic Blocks Amd Xilinx |
| Package Type | Other; 900-BBGA, FCBGA | Other; 900-BBGA, FCBGA | Other; FCBGA | |||
| Pins | 900 | 901 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 356160 | 356160 | 55650 | |||
| Supply Voltage | Other; 0.97 V ~ 1.03 V | Other; 1V | Other |