Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-2FFG901C XC7K355T-2FFG901C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939638-XC7K355T-2FFG 901C Series: Kintex®-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 300 26357760 356160 900-BBGA, FCBGA Package: 900-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 300 Family Name: XC7K355 Categories: Integrated Circuits (ICs) Case / Package: 901-FCBGA (31x31) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939638-XC7K355T-2FFG 901C Series: Kintex®-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 300 26357760 356160 900-BBGA, FCBGA Package: 900-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 300 Family Name: XC7K355 Categories: Integrated Circuits (ICs) Case / Package: 901-FCBGA (31x31) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-2FFG901C - 939638-XC7K355T-2FFG901C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-2FFG901C
939638-XC7K355T-2FFG901C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-2FFG901C 939638-XC7K355T-2FFG901C
Manufacturer: Xilinx Inc. Win Source Part Number: 939638-XC7K355T-2FFG 901C Series: Kintex®-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 300 26357760 356160 900-BBGA, FCBGA Package: 900-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 300 Family Name: XC7K355 Categories: Integrated Circuits (ICs) Case / Package: 901-FCBGA (31x31) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939638-XC7K355T-2FFG901C
Series: Kintex®-7
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 300 26357760 356160 900-BBGA, FCBGA
Package: 900-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 300
Family Name: XC7K355
Categories: Integrated Circuits (ICs)
Case / Package: 901-FCBGA (31x31)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7K355T-2FFG901C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7K355T-2FFG901C-ND
FPGAs (Field Programmable Gate Array) XC7K355T-2FFG901C-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 300 26357760 356160 900-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 300 26357760 356160 900-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-2FFG901C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K355T-2FFG901C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K355T-2FFG901C
IC FPGA 300 I/O 901FCBGA

IC FPGA 300 I/O 901FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K355T-2FFG901C
FPGA - Field Programmable Gate Array XC7K355T-2FFG901C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939638-XC7K355T-2FFG901C XC7K355T-2FFG901C-ND XC7K355T-2FFG901C XC7K355T-2FFG901C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-2FFG901C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 901-FCBGA (31x31) Other; 900-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC240-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 189 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details