Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-1FFG901C XC7K355T-1FFG901C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799960-XC7K355T-1FFG 901C Series: Kintex-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 900-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 300 Number of LABs/CLBs: 27825 Number of Logic Elements/Cells: 356160 Total RAM Bits: 26357760 Family Name: XC7K355T Categories: Integrated Circuits (ICs) Manufacturer Package: 901-FCBGA (31x31) Alternative Parts (Cross-Reference): 5SGXMA3H3F35I4N; 5SGXMA3H2F35C3N; 5SGXMA3H3F35C4N; 5SGXMA3H3F35I3N; Introduction Date: September 24, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799960-XC7K355T-1FFG 901C Series: Kintex-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 900-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 300 Number of LABs/CLBs: 27825 Number of Logic Elements/Cells: 356160 Total RAM Bits: 26357760 Family Name: XC7K355T Categories: Integrated Circuits (ICs) Manufacturer Package: 901-FCBGA (31x31) Alternative Parts (Cross-Reference): 5SGXMA3H3F35I4N; 5SGXMA3H2F35C3N; 5SGXMA3H3F35C4N; 5SGXMA3H3F35I3N; Introduction Date: September 24, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-1FFG901C - 799960-XC7K355T-1FFG901C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-1FFG901C
799960-XC7K355T-1FFG901C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-1FFG901C 799960-XC7K355T-1FFG901C
Manufacturer: Xilinx Inc. Win Source Part Number: 799960-XC7K355T-1FFG 901C Series: Kintex-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 900-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 300 Number of LABs/CLBs: 27825 Number of Logic Elements/Cells: 356160 Total RAM Bits: 26357760 Family Name: XC7K355T Categories: Integrated Circuits (ICs) Manufacturer Package: 901-FCBGA (31x31) Alternative Parts (Cross-Reference): 5SGXMA3H3F35I4N; 5SGXMA3H2F35C3N; 5SGXMA3H3F35C4N; 5SGXMA3H3F35I3N; Introduction Date: September 24, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799960-XC7K355T-1FFG901C
Series: Kintex-7
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 900-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.97 V ~ 1.03 V
Number of I/O: 300
Number of LABs/CLBs: 27825
Number of Logic Elements/Cells: 356160
Total RAM Bits: 26357760
Family Name: XC7K355T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 901-FCBGA (31x31)
Alternative Parts (Cross-Reference): 5SGXMA3H3F35I4N; 5SGXMA3H2F35C3N; 5SGXMA3H3F35C4N; 5SGXMA3H3F35I3N;
Introduction Date: September 24, 2010
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1819-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1819-ND
FPGAs (Field Programmable Gate Array) 122-1819-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 300 26357760 356160 900-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 300 26357760 356160 900-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-1FFG901C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K355T-1FFG901C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K355T-1FFG901C
IC FPGA 300 I/O 901FCBGA

IC FPGA 300 I/O 901FCBGA

Supplier's Site
Fpga, Kintex-7, 300 I/o, Fcbga-901; No. Of Logic Blocks Amd Xilinx - 07AH4904 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7, 300 I/o, Fcbga-901; No. Of Logic Blocks Amd Xilinx
07AH4904
Fpga, Kintex-7, 300 I/o, Fcbga-901; No. Of Logic Blocks Amd Xilinx 07AH4904
FPGA, KINTEX-7, 300 I/O, FCBGA-901; No. of Logic Blocks:55650; No. of Macrocells:356160; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:901Pins; No. of Speed Grades:1; Total RAM Bits:25740Kbit; No. of I/O s:300I/O s; ClockRoHS Compliant: Yes

FPGA, KINTEX-7, 300 I/O, FCBGA-901; No. of Logic Blocks:55650; No. of Macrocells:356160; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:901Pins; No. of Speed Grades:1; Total RAM Bits:25740Kbit; No. of I/O s:300I/O s; ClockRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K355T-1FFG901C
FPGA - Field Programmable Gate Array XC7K355T-1FFG901C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799960-XC7K355T-1FFG901C 122-1819-ND XC7K355T-1FFG901C 07AH4904 XC7K355T-1FFG901C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K355T-1FFG901C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Kintex-7, 300 I/o, Fcbga-901; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 356160 55650
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.97 V ~ 1.03 V Other
Package Type Other; 900-BBGA, FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details