Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-L2FFG900E XC7K325T-L2FFG900E

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 712933-XC7K325T-L2FF G900E Series: Kintex-7 Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 900-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 500 Number of LABs/CLBs: 25475 Number of Logic Elements/Cells: 326080 Total RAM Bits: 16404480 Family Name: XC7K325T Categories: Integrated Circuits (ICs) Manufacturer Package: 900-FCBGA (31x31) Alternative Parts (Cross-Reference): LFE2-35E-5FN900I; LFE2-6E-7FN900I; LFE235E6F900I; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 712933-XC7K325T-L2FF G900E Series: Kintex-7 Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 900-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 500 Number of LABs/CLBs: 25475 Number of Logic Elements/Cells: 326080 Total RAM Bits: 16404480 Family Name: XC7K325T Categories: Integrated Circuits (ICs) Manufacturer Package: 900-FCBGA (31x31) Alternative Parts (Cross-Reference): LFE2-35E-5FN900I; LFE2-6E-7FN900I; LFE235E6F900I; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-L2FFG900E - 712933-XC7K325T-L2FFG900E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-L2FFG900E
712933-XC7K325T-L2FFG900E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-L2FFG900E 712933-XC7K325T-L2FFG900E
Manufacturer: Xilinx Inc. Win Source Part Number: 712933-XC7K325T-L2FF G900E Series: Kintex-7 Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 900-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 500 Number of LABs/CLBs: 25475 Number of Logic Elements/Cells: 326080 Total RAM Bits: 16404480 Family Name: XC7K325T Categories: Integrated Circuits (ICs) Manufacturer Package: 900-FCBGA (31x31) Alternative Parts (Cross-Reference): LFE2-35E-5FN900I; LFE2-6E-7FN900I; LFE235E6F900I; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 712933-XC7K325T-L2FFG900E
Series: Kintex-7
Operating Temperature Range: 0°C ~ 100°C (TJ)
Package: 900-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.87 V ~ 0.93 V
Number of I/O: 500
Number of LABs/CLBs: 25475
Number of Logic Elements/Cells: 326080
Total RAM Bits: 16404480
Family Name: XC7K325T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 900-FCBGA (31x31)
Alternative Parts (Cross-Reference): LFE2-35E-5FN900I; LFE2-6E-7FN900I; LFE235E6F900I;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7K325T-L2FFG900E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7K325T-L2FFG900E-ND
FPGAs (Field Programmable Gate Array) XC7K325T-L2FFG900E-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 500 16404480 326080 900-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 500 16404480 326080 900-BBGA, FCBGA

Buy Now Datasheet
Fpga, Kintex-7 , 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx - 47AC6522 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7 , 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx
47AC6522
Fpga, Kintex-7 , 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx 47AC6522
FPGA, KINTEX-7 , 350 I/O, FCBGA-900; No. of Logic Blocks:50950; No. of Macrocells:326080; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:900Pins; No. of Speed Grades:-; Total RAM Bits:16020Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes

FPGA, KINTEX-7 , 350 I/O, FCBGA-900; No. of Logic Blocks:50950; No. of Macrocells:326080; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:900Pins; No. of Speed Grades:-; Total RAM Bits:16020Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-L2FFG900E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K325T-L2FFG900E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K325T-L2FFG900E
IC FPGA 500 I/O 900FCBGA

IC FPGA 500 I/O 900FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 712933-XC7K325T-L2FFG900E XC7K325T-L2FFG900E-ND 47AC6522 XC7K325T-L2FFG900E
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-L2FFG900E FPGAs (Field Programmable Gate Array) Fpga, Kintex-7 , 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 326080 50950
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.87 V ~ 0.93 V Other
Package Type Other; 900-BBGA, FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - EP910DI-35 - Rochester Electronics
Specs
Package Type Other; CDIP40
View Details
6 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details