Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7K325T-L2FFG676E

Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 16404480 326080 676-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 16404480 326080 676-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7K325T-L2FFG676E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7K325T-L2FFG676E-ND
FPGAs (Field Programmable Gate Array) XC7K325T-L2FFG676E-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 16404480 326080 676-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 16404480 326080 676-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323454-XC7K325T-L2FFG676E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323454-XC7K325T-L2FFG676E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323454-XC7K325T-L2FFG676E
Manufacturer: AMD Xilinx Win Source Part Number: 1323454-XC7K325T-L2F FG676E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 400 Number of LABs/CLBs: 25475 Number of Logic Elements/Cells: 326080 Total RAM Bits: 16404480 Voltage - Supply: 0.87V ~ 0.93V Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 676-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 66 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: XC7K325TL2FFG676E Base Product Number: XC7K325 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323454-XC7K325T-L2FFG676E
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 400
Number of LABs/CLBs: 25475
Number of Logic Elements/Cells: 326080
Total RAM Bits: 16404480
Voltage - Supply: 0.87V ~ 0.93V
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 676-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 66
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: XC7K325TL2FFG676E
Base Product Number: XC7K325
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K325T-L2FFG676E
FPGA - Field Programmable Gate Array XC7K325T-L2FFG676E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-L2FFG676E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K325T-L2FFG676E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K325T-L2FFG676E
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7K325T-L2FFG676E-ND 1323454-XC7K325T-L2FFG676E XC7K325T-L2FFG676E XC7K325T-L2FFG676E
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-BBGA, FCBGA Other; 676-BBGA, FCBGA
Unlock Full Specs
to access all available technical data