Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K325T-L2FBG676I

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318135-XC7K325T-L2F BG676I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 400 Number of LABs/CLBs: 25475 Number of Logic Elements/Cells: 326080 Total RAM Bits: 16404480 Voltage - Supply: 0.97V ~ 1.03V Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 676-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 74 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7K325 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318135-XC7K325T-L2F BG676I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 400 Number of LABs/CLBs: 25475 Number of Logic Elements/Cells: 326080 Total RAM Bits: 16404480 Voltage - Supply: 0.97V ~ 1.03V Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 676-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 74 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7K325 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318135-XC7K325T-L2FBG676I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318135-XC7K325T-L2FBG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318135-XC7K325T-L2FBG676I
Manufacturer: AMD Xilinx Win Source Part Number: 1318135-XC7K325T-L2F BG676I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 400 Number of LABs/CLBs: 25475 Number of Logic Elements/Cells: 326080 Total RAM Bits: 16404480 Voltage - Supply: 0.97V ~ 1.03V Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 676-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 74 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7K325 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318135-XC7K325T-L2FBG676I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 400
Number of LABs/CLBs: 25475
Number of Logic Elements/Cells: 326080
Total RAM Bits: 16404480
Voltage - Supply: 0.97V ~ 1.03V
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 676-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 74
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC7K325
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7K325T-L2FBG676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7K325T-L2FBG676I-ND
FPGAs (Field Programmable Gate Array) XC7K325T-L2FBG676I-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 16404480 326080 676-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 16404480 326080 676-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-L2FBG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K325T-L2FBG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K325T-L2FBG676I
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K325T-L2FBG676I
FPGA - Field Programmable Gate Array XC7K325T-L2FBG676I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318135-XC7K325T-L2FBG676I XC7K325T-L2FBG676I-ND XC7K325T-L2FBG676I XC7K325T-L2FBG676I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 326080
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-1X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details