Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-2FFV900I XC7K325T-2FFV900I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903867-XC7K325T-2FFV 900I Series: Kintex®-7 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 500 16404480 326080 900-BBGA, FCBGA Package: Tray Package: 900-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 500 Categories: Integrated Circuits (ICs) Case / Package: 900-FCBGA (31x31) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours)
Request a Quote
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903867-XC7K325T-2FFV 900I Series: Kintex®-7 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 500 16404480 326080 900-BBGA, FCBGA Package: Tray Package: 900-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 500 Categories: Integrated Circuits (ICs) Case / Package: 900-FCBGA (31x31) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-2FFV900I - 903867-XC7K325T-2FFV900I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-2FFV900I
903867-XC7K325T-2FFV900I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-2FFV900I 903867-XC7K325T-2FFV900I
Manufacturer: Xilinx Inc. Win Source Part Number: 903867-XC7K325T-2FFV 900I Series: Kintex®-7 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 500 16404480 326080 900-BBGA, FCBGA Package: Tray Package: 900-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 500 Categories: Integrated Circuits (ICs) Case / Package: 900-FCBGA (31x31) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours)

Manufacturer: Xilinx Inc.
Win Source Part Number: 903867-XC7K325T-2FFV900I
Series: Kintex®-7
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 500 16404480 326080 900-BBGA, FCBGA
Package: Tray
Package: 900-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 500
Categories: Integrated Circuits (ICs)
Case / Package: 900-FCBGA (31x31)
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-2FFV900I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K325T-2FFV900I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K325T-2FFV900I
IC FPGA 500 I/O 900FCBGA

IC FPGA 500 I/O 900FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903867-XC7K325T-2FFV900I XC7K325T-2FFV900I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-2FFV900I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 900-FCBGA (31x31)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details