The Kintex-7 FPGA, part number 32AC9822, features 400 I/O pins and is housed in a FCBGA-900 package. It includes 50,950 logic blocks and 326,080 macrocells, making it suitable for complex designs. The device supports multiple speed grades, specifically -3, -2, -1, -1L, and -2L, with the -3 grade offering the highest performance. It operates within a range of supply voltages, including VCCINT for internal logic and VCCAUX for auxiliary functions, ensuring flexibility in power management. The FPGA is compliant with RoHS standards and is designed for various applications, including commercial and industrial environments. The specifications indicate robust performance characteristics, making it a viable option for engineers seeking a high-capacity FPGA solution.
Kintex®-7 Field Programmable Gate Array (FPGA) IC 500 16404480 326080 900-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 084406-XC7K325T-2FFG
Mounting: SMD (SMT)
Number of I/O: 500
Number of LABs/CLBs: 25475
Number of Logic Elements/Cells: 326080
Total RAM Bits: 16404480
Family Name: XC7K325T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 900-FCBGA (31x31)
Supply Voltage - Operating: 0.97 V to 1.03 V
Alternative Parts (Cross-Reference): LFE2-35E-7FN900C; LFE2-6E-5FN900I; LFE26E5F900I;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
FPGA - Field Programmable Gate Array
FPGA, KINTEX-7, 400 I/O, FCBGA-900; No. of Logic Blocks:50950; No. of Macrocells:326080; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:900Pins; No. of Speed Grades:2; Total RAM Bits:16020Kbit; No. of I/O s:400I/O s; MSL:-RoHS Compliant: Yes
IC FPGA 500 I/O 900FCBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1960-ND | 084406-XC7K325T-2FFG900I | XC7K325T-2FFG900I | 32AC9822 | XC7K325T-2FFG900I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-2FFG900I | FPGA - Field Programmable Gate Array | Fpga, Kintex-7, 400 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 900-BBGA, FCBGA | Other; 900-FCBGA (31x31) | Other; FCBGA | ||
| Pins | 900 | 900 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 326080 | 50950 |