Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-2FFG900C XC7K325T-2FFG900C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 408607-XC7K325T-2FFG 900C Mounting: SMD (SMT) Number of I/O: 500 Number of LABs/CLBs: 25475 Number of Logic Elements/Cells: 326080 Total RAM Bits: 16404480 Family Name: XC7K325T Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 900-FCBGA (31x31) Supply Voltage - Operating: 0.97 V to 1.03 V Alternative Parts (Cross-Reference): LFE2-6E-7FN900I; LFE2-6E-5FN900C; LFE2-35E-6FN900C; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 408607-XC7K325T-2FFG 900C Mounting: SMD (SMT) Number of I/O: 500 Number of LABs/CLBs: 25475 Number of Logic Elements/Cells: 326080 Total RAM Bits: 16404480 Family Name: XC7K325T Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 900-FCBGA (31x31) Supply Voltage - Operating: 0.97 V to 1.03 V Alternative Parts (Cross-Reference): LFE2-6E-7FN900I; LFE2-6E-5FN900C; LFE2-35E-6FN900C; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-2FFG900C - 408607-XC7K325T-2FFG900C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-2FFG900C
408607-XC7K325T-2FFG900C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-2FFG900C 408607-XC7K325T-2FFG900C
Manufacturer: Xilinx Inc. Win Source Part Number: 408607-XC7K325T-2FFG 900C Mounting: SMD (SMT) Number of I/O: 500 Number of LABs/CLBs: 25475 Number of Logic Elements/Cells: 326080 Total RAM Bits: 16404480 Family Name: XC7K325T Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 900-FCBGA (31x31) Supply Voltage - Operating: 0.97 V to 1.03 V Alternative Parts (Cross-Reference): LFE2-6E-7FN900I; LFE2-6E-5FN900C; LFE2-35E-6FN900C; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 408607-XC7K325T-2FFG900C
Mounting: SMD (SMT)
Number of I/O: 500
Number of LABs/CLBs: 25475
Number of Logic Elements/Cells: 326080
Total RAM Bits: 16404480
Family Name: XC7K325T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 900-FCBGA (31x31)
Supply Voltage - Operating: 0.97 V to 1.03 V
Alternative Parts (Cross-Reference): LFE2-6E-7FN900I; LFE2-6E-5FN900C; LFE2-35E-6FN900C;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1959-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1959-ND
FPGAs (Field Programmable Gate Array) 122-1959-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 500 16404480 326080 900-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 500 16404480 326080 900-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-2FFG900C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K325T-2FFG900C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K325T-2FFG900C
IC FPGA 500 I/O 900FCBGA

IC FPGA 500 I/O 900FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K325T-2FFG900C
FPGA - Field Programmable Gate Array XC7K325T-2FFG900C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Fpga, Kintex-7, 400 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx - 32AC9821 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7, 400 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx
32AC9821
Fpga, Kintex-7, 400 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx 32AC9821
FPGA, KINTEX-7, 400 I/O, FCBGA-900; No. of Logic Blocks:50950; No. of Macrocells:326080; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:900Pins; No. of Speed Grades:2; Total RAM Bits:16020Kbit; No. of I/O s:400I/O s; MSL:-RoHS Compliant: Yes

FPGA, KINTEX-7, 400 I/O, FCBGA-900; No. of Logic Blocks:50950; No. of Macrocells:326080; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:900Pins; No. of Speed Grades:2; Total RAM Bits:16020Kbit; No. of I/O s:400I/O s; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 408607-XC7K325T-2FFG900C 122-1959-ND XC7K325T-2FFG900C XC7K325T-2FFG900C 32AC9821
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-2FFG900C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Kintex-7, 400 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 326080 50950
Package Type Other; 900-FCBGA (31x31) Other; 900-BBGA, FCBGA Other; FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.97 V ~ 1.03 V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780C6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 615 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details