Manufacturer: Xilinx Inc.
Win Source Part Number: 903866-XC7K325T-2FFG
Series: Kintex®-7
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 676-BBGA, FCBGA
Package: 676-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 400
Family Name: XC7K325
Categories: Integrated Circuits (ICs)
Case / Package: 676-FCBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-1810, XC7K325T2FFG676C, XC7K325T-2FFG676C-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 16404480 326080 676-BBGA, FCBGA
IC FPGA 400 I/O 676FCBGA
FPGA - Field Programmable Gate Array
IC FPGA 400 I/O 676FCBGA
FPGA, KINTEX-7 , 250 I/O, FCBGA-676; No. of Logic Blocks:50950; No. of Macrocells:326080; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:16020Kbit; No. of I/O s:250I/O s; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 903866-XC7K325T-2FFG676C | 122-1810-ND | 903-XC7K325T-2FFG676C | XC7K325T-2FFG676C | XC7K325T-2FFG676C | 47AC6534 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-2FFG676C | FPGAs (Field Programmable Gate Array) | IC FPGA 400 I/O 676FCBGA | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Kintex-7 , 250 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx |
| Package Type | Other; 676-FCBGA (27x27) | Other; 676-BBGA, FCBGA | Other; 676-BBGA, FCBGA | Other; FCBGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Pins | 676 | 676 | ||||
| Logic Cells / Logic Blocks | 326080 | 50950 | ||||
| Registers | 407600 |