Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7K325T-2FF900I

Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 500 16404480 326080 900-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 500 16404480 326080 900-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7K325T-2FF900I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7K325T-2FF900I-ND
FPGAs (Field Programmable Gate Array) XC7K325T-2FF900I-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 500 16404480 326080 900-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 500 16404480 326080 900-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K325T-2FF900I
FPGA - Field Programmable Gate Array XC7K325T-2FF900I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Fpga, Kintex-7, 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx - 47AC6535 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7, 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx
47AC6535
Fpga, Kintex-7, 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx 47AC6535
FPGA, KINTEX-7, 350 I/O, FCBGA-900; No. of Logic Blocks:326080; No. of Macrocells:50950; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:900Pins; No. of Speed Grades:2; Total RAM Bits:16020Kbit; No. of I/O s:350I/O s; ClockRoHS Compliant: Yes

FPGA, KINTEX-7, 350 I/O, FCBGA-900; No. of Logic Blocks:326080; No. of Macrocells:50950; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:900Pins; No. of Speed Grades:2; Total RAM Bits:16020Kbit; No. of I/O s:350I/O s; ClockRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-2FF900I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K325T-2FF900I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K325T-2FF900I
IC FPGA 500 I/O 900FCBGA

IC FPGA 500 I/O 900FCBGA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7K325T-2FF900I-ND XC7K325T-2FF900I 47AC6535 XC7K325T-2FF900I
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Kintex-7, 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 900-BBGA, FCBGA Other; FCBGA
Pins 900 900
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 326080
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6024AFI256-2 - Lingto Electronic Limited
Specs
System Gates 24000
Logic Cells / Logic Blocks 1960
User I/Os 219 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details