Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-2FF676I XC7K325T-2FF676I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037223-XC7K325T-2FF6 76I Mounting: SMD (SMT) Number of I/O: 400 Number of LABs/CLBs: 25475 Number of Logic Elements/Cells: 326080 Total RAM Bits: 16404480 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 0.97 V to 1.03 V ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037223-XC7K325T-2FF6 76I Mounting: SMD (SMT) Number of I/O: 400 Number of LABs/CLBs: 25475 Number of Logic Elements/Cells: 326080 Total RAM Bits: 16404480 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 0.97 V to 1.03 V ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-2FF676I - 037223-XC7K325T-2FF676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-2FF676I
037223-XC7K325T-2FF676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-2FF676I 037223-XC7K325T-2FF676I
Manufacturer: Xilinx Inc. Win Source Part Number: 037223-XC7K325T-2FF6 76I Mounting: SMD (SMT) Number of I/O: 400 Number of LABs/CLBs: 25475 Number of Logic Elements/Cells: 326080 Total RAM Bits: 16404480 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 0.97 V to 1.03 V ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037223-XC7K325T-2FF676I
Mounting: SMD (SMT)
Number of I/O: 400
Number of LABs/CLBs: 25475
Number of Logic Elements/Cells: 326080
Total RAM Bits: 16404480
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 676-FCBGA (27x27)
Supply Voltage - Operating: 0.97 V to 1.03 V
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7K325T-2FF676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7K325T-2FF676I-ND
FPGAs (Field Programmable Gate Array) XC7K325T-2FF676I-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 16404480 326080 676-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 16404480 326080 676-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K325T-2FF676I
FPGA - Field Programmable Gate Array XC7K325T-2FF676I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-2FF676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K325T-2FF676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K325T-2FF676I
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 037223-XC7K325T-2FF676I XC7K325T-2FF676I-ND XC7K325T-2FF676I XC7K325T-2FF676I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-2FF676I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 326080
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BFC256-2 - 870590-EPF10K100BFC256-2 - Win Source Electronics
Specs
Package Type Other; 256-FBGA (17x17)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details