Kintex®-7 Field Programmable Gate Array (FPGA) IC 500 16404480 326080 900-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 903865-XC7K325T-2FBG
Series: Kintex®-7
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 500 16404480 326080 900-BBGA, FCBGA
Package: 900-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 500
Family Name: XC7K325
Categories: Integrated Circuits (ICs)
Case / Package: 900-FCBGA (31x31)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
FPGA - Field Programmable Gate Array
FPGA, KINTEX-7 , 350 I/O, FCBGA-900; No. of Logic Blocks:50950; No. of Macrocells:326080; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:900Pins; No. of Speed Grades:2; Total RAM Bits:16020Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes
IC FPGA 500 I/O 900FCBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC7K325T-2FBG900C-ND | 903865-XC7K325T-2FBG900C | XC7K325T-2FBG900C | 47AC6533 | XC7K325T-2FBG900C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-2FBG900C | FPGA - Field Programmable Gate Array | Fpga, Kintex-7 , 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 900-BBGA, FCBGA | Other; 900-FCBGA (31x31) | Other; FCBGA | ||
| Pins | 900 | 900 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 50950 |