Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-1FFG900C XC7K325T-1FFG900C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 712932-XC7K325T-1FFG 900C Series: Kintex-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 900-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 500 Number of LABs/CLBs: 25475 Number of Logic Elements/Cells: 326080 Total RAM Bits: 16404480 Family Name: XC7K325T Categories: Integrated Circuits (ICs) Manufacturer Package: 900-FCBGA (31x31) Alternative Parts (Cross-Reference): LFE235E5F900I; LFE2-35E-6FN900I; LFE2-6E-7FN900C; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 712932-XC7K325T-1FFG 900C Series: Kintex-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 900-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 500 Number of LABs/CLBs: 25475 Number of Logic Elements/Cells: 326080 Total RAM Bits: 16404480 Family Name: XC7K325T Categories: Integrated Circuits (ICs) Manufacturer Package: 900-FCBGA (31x31) Alternative Parts (Cross-Reference): LFE235E5F900I; LFE2-35E-6FN900I; LFE2-6E-7FN900C; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-1FFG900C - 712932-XC7K325T-1FFG900C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-1FFG900C
712932-XC7K325T-1FFG900C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-1FFG900C 712932-XC7K325T-1FFG900C
Manufacturer: Xilinx Inc. Win Source Part Number: 712932-XC7K325T-1FFG 900C Series: Kintex-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 900-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 500 Number of LABs/CLBs: 25475 Number of Logic Elements/Cells: 326080 Total RAM Bits: 16404480 Family Name: XC7K325T Categories: Integrated Circuits (ICs) Manufacturer Package: 900-FCBGA (31x31) Alternative Parts (Cross-Reference): LFE235E5F900I; LFE2-35E-6FN900I; LFE2-6E-7FN900C; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 712932-XC7K325T-1FFG900C
Series: Kintex-7
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 900-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.97 V ~ 1.03 V
Number of I/O: 500
Number of LABs/CLBs: 25475
Number of Logic Elements/Cells: 326080
Total RAM Bits: 16404480
Family Name: XC7K325T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 900-FCBGA (31x31)
Alternative Parts (Cross-Reference): LFE235E5F900I; LFE2-35E-6FN900I; LFE2-6E-7FN900C;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1809-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1809-ND
FPGAs (Field Programmable Gate Array) 122-1809-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 500 16404480 326080 900-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 500 16404480 326080 900-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K325T-1FFG900C
FPGA - Field Programmable Gate Array XC7K325T-1FFG900C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-1FFG900C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K325T-1FFG900C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K325T-1FFG900C
IC FPGA 500 I/O 900FCBGA

IC FPGA 500 I/O 900FCBGA

Supplier's Site
Fpga, Kintex-7 , 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx - 47AC6528 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7 , 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx
47AC6528
Fpga, Kintex-7 , 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx 47AC6528
FPGA, KINTEX-7 , 350 I/O, FCBGA-900; No. of Logic Blocks:50950; No. of Macrocells:326080; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:900Pins; No. of Speed Grades:1; Total RAM Bits:16020Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes

FPGA, KINTEX-7 , 350 I/O, FCBGA-900; No. of Logic Blocks:50950; No. of Macrocells:326080; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:900Pins; No. of Speed Grades:1; Total RAM Bits:16020Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 712932-XC7K325T-1FFG900C 122-1809-ND XC7K325T-1FFG900C XC7K325T-1FFG900C 47AC6528
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-1FFG900C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Kintex-7 , 350 I/o, Fcbga-900; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 326080 50950
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.97 V ~ 1.03 V Other
Package Type Other; 900-BBGA, FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data