Manufacturer: Xilinx Inc.
Win Source Part Number: 799957-XC7K325T-1FFG
Series: Kintex-7
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 676-BBGA, FCBGA
Mounting: Sub-Base Mount
Operating Supply Voltage: 0.97 V ~ 1.03 V
Number of I/O: 400
Number of LABs/CLBs: 25475
Number of Logic Elements/Cells: 326080
Total RAM Bits: 16404480
Family Name: XC7K325T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FCBGA (27x27)
Alternative Parts (Cross-Reference): M2GL090S-FGG676; M2GL090S-FG676; M2GL060TS-1FGG676T2;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 16404480 326080 676-BBGA, FCBGA
FPGA - Field Programmable Gate Array
IC FPGA 400 I/O 676FCBGA
FPGA, KINTEX-7, 400 I/O, FCBGA-676; No. of Logic Blocks:50950; No. of Macrocells:326080; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:1; Total RAM Bits:16020Kbit; No. of I/O s:400I/O s; MSL:-RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 799957-XC7K325T-1FFG676C | 122-1812-ND | XC7K325T-1FFG676C | XC7K325T-1FFG676C | 32AC9818 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K325T-1FFG676C | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Kintex-7, 400 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx |
| Logic Cells / Logic Blocks | 326080 | 50950 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 0.97 V ~ 1.03 V | Other | |||
| Package Type | Other; 676-BBGA, FCBGA | Other; FCBGA |