Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7K160T-L2FFG676E

Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7K160T-L2FFG676E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7K160T-L2FFG676E-ND
FPGAs (Field Programmable Gate Array) XC7K160T-L2FFG676E-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-L2FFG676E - 903863-XC7K160T-L2FFG676E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-L2FFG676E
903863-XC7K160T-L2FFG676E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-L2FFG676E 903863-XC7K160T-L2FFG676E
Manufacturer: Xilinx Inc. Win Source Part Number: 903863-XC7K160T-L2FF G676E Series: Kintex®-7 Operating Temperature Range: 0°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA Package: 676-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 400 Family Name: XC7K160 Categories: Integrated Circuits (ICs) Case / Package: 676-FCBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903863-XC7K160T-L2FFG676E
Series: Kintex®-7
Operating Temperature Range: 0°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA
Package: 676-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 400
Family Name: XC7K160
Categories: Integrated Circuits (ICs)
Case / Package: 676-FCBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K160T-L2FFG676E
FPGA - Field Programmable Gate Array XC7K160T-L2FFG676E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-L2FFG676E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K160T-L2FFG676E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K160T-L2FFG676E
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7K160T-L2FFG676E-ND 903863-XC7K160T-L2FFG676E XC7K160T-L2FFG676E XC7K160T-L2FFG676E
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-L2FFG676E FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-BBGA, FCBGA Other; 676-FCBGA (27x27)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BFC256-2 - 870590-EPF10K100BFC256-2 - Win Source Electronics
Specs
Package Type Other; 256-FBGA (17x17)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details