Kintex®-7 Field Programmable Gate Array (FPGA) IC 285 11980800 162240 484-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 939628-XC7K160T-L2FB
Series: Kintex®-7
Operating Temperature Range: 0°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 285 11980800 162240 484-BBGA, FCBGA
Package: 484-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 285
Family Name: XC7K160
Categories: Integrated Circuits (ICs)
Case / Package: 484-FCBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 285 I/O 484FCBGA
FPGA - Field Programmable Gate Array
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC7K160T-L2FBG484E-ND | 939628-XC7K160T-L2FBG484E | XC7K160T-L2FBG484E | XC7K160T-L2FBG484E |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-L2FBG484E | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 484-BBGA, FCBGA | Other; 484-FCBGA (23x23) |