Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-3FBG484E XC7K160T-3FBG484E

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 851935-XC7K160T-3FBG 484E Series: Kintex®-7 Features: series Field Programmable Gate Array (FPGA) IC 285 11980800 162240 Package: Tray Number of I/O: 285 Family Name: XC7K160 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1840, XC7K160T3FBG484E
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 851935-XC7K160T-3FBG 484E Series: Kintex®-7 Features: series Field Programmable Gate Array (FPGA) IC 285 11980800 162240 Package: Tray Number of I/O: 285 Family Name: XC7K160 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1840, XC7K160T3FBG484E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-3FBG484E - 851935-XC7K160T-3FBG484E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-3FBG484E
851935-XC7K160T-3FBG484E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-3FBG484E 851935-XC7K160T-3FBG484E
Manufacturer: Xilinx Inc. Win Source Part Number: 851935-XC7K160T-3FBG 484E Series: Kintex®-7 Features: series Field Programmable Gate Array (FPGA) IC 285 11980800 162240 Package: Tray Number of I/O: 285 Family Name: XC7K160 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1840, XC7K160T3FBG484E

Manufacturer: Xilinx Inc.
Win Source Part Number: 851935-XC7K160T-3FBG484E
Series: Kintex®-7
Features: series Field Programmable Gate Array (FPGA) IC 285 11980800 162240
Package: Tray
Number of I/O: 285
Family Name: XC7K160
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-1840, XC7K160T3FBG484E

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1840-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1840-ND
FPGAs (Field Programmable Gate Array) 122-1840-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 285 11980800 162240 484-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 285 11980800 162240 484-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-3FBG484E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K160T-3FBG484E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K160T-3FBG484E
IC FPGA 285 I/O 484FCBGA

IC FPGA 285 I/O 484FCBGA

Supplier's Site
Fpga, Kintex-7 , 185 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx - 47AC6517 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7 , 185 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx
47AC6517
Fpga, Kintex-7 , 185 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx 47AC6517
FPGA, KINTEX-7 , 185 I/O, FCBGA-484; No. of Logic Blocks:25350; No. of Macrocells:162240; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:3; Total RAM Bits:11700Kbit; No. of I/O s:185I/O s; RoHS Compliant: Yes

FPGA, KINTEX-7 , 185 I/O, FCBGA-484; No. of Logic Blocks:25350; No. of Macrocells:162240; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:3; Total RAM Bits:11700Kbit; No. of I/O s:185I/O s; RoHS Compliant: Yes

Supplier's Site
IC FPGA 285 I/O 484FCBGA - 903-XC7K160T-3FBG484E - Utmel Electronic Limited
Hong Kong, China
IC FPGA 285 I/O 484FCBGA
903-XC7K160T-3FBG484E
IC FPGA 285 I/O 484FCBGA 903-XC7K160T-3FBG484E
IC FPGA 285 I/O 484FCBGA

IC FPGA 285 I/O 484FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K160T-3FBG484E
FPGA - Field Programmable Gate Array XC7K160T-3FBG484E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 851935-XC7K160T-3FBG484E 122-1840-ND XC7K160T-3FBG484E 47AC6517 903-XC7K160T-3FBG484E XC7K160T-3FBG484E
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-3FBG484E FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Kintex-7 , 185 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx IC FPGA 285 I/O 484FCBGA FPGA - Field Programmable Gate Array
Package Type Other; 484-BBGA, FCBGA Other; FCBGA Other; 484-BBGA, FCBGA
Pins 484 484
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other Other; 1V
Logic Cells / Logic Blocks 25350 162240
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC240-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 174 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details