Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 939627-XC7K160T-2FF6
Series: Kintex®-7
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA
Package: 676-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 400
Family Name: XC7K160
Categories: Integrated Circuits (ICs)
Case / Package: 676-FCBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 400 I/O 676FCBGA
FPGA - Field Programmable Gate Array
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC7K160T-2FF676C-ND | 939627-XC7K160T-2FF676C | XC7K160T-2FF676C | XC7K160T-2FF676C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-2FF676C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 676-BBGA, FCBGA | Other; 676-FCBGA (27x27) |