Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA
FPGA, KINTEX-7 , 250 I/O, FCBGA-676; No. of Logic Blocks:25350; No. of Macrocells:162240; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:11700Kbit; No. of I/O s:250I/O s; RoHS Compliant: Yes
IC FPGA 400 I/O 676FCBGA
FPGA - Field Programmable Gate Array
IC FPGA 400 I/O 676FCBGA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-2083-ND | 47AC6512 | XC7K160T-2FBG676C | XC7K160T-2FBG676C | 903-XC7K160T-2FBG676C |
| Product Name | FPGAs (Field Programmable Gate Array) | Fpga, Kintex-7 , 250 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | IC FPGA 400 I/O 676FCBGA |
| Package Type | Other; 676-BBGA, FCBGA | Other; FCBGA | Other; 676-BBGA, FCBGA | ||
| Pins | 676 | 676 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 25350 | 162240 | |||
| User I/Os | 250 pins |