Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-2FBG484I XC7K160T-2FBG484I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 810206-XC7K160T-2FBG 484I Packaging: Tray Mounting Style: SMD Number of I/O: 285 Number of LABs/CLBs: 12675 Number of Logic Elements/Cells: 162240 Total RAM Bits: 11980800 Supplier Device Package: 484-FCBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.97V ~ 1.03V Part Number Series: XC7K160
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 810206-XC7K160T-2FBG 484I Packaging: Tray Mounting Style: SMD Number of I/O: 285 Number of LABs/CLBs: 12675 Number of Logic Elements/Cells: 162240 Total RAM Bits: 11980800 Supplier Device Package: 484-FCBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.97V ~ 1.03V Part Number Series: XC7K160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-2FBG484I - 810206-XC7K160T-2FBG484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-2FBG484I
810206-XC7K160T-2FBG484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-2FBG484I 810206-XC7K160T-2FBG484I
Manufacturer: Xilinx Inc. Win Source Part Number: 810206-XC7K160T-2FBG 484I Packaging: Tray Mounting Style: SMD Number of I/O: 285 Number of LABs/CLBs: 12675 Number of Logic Elements/Cells: 162240 Total RAM Bits: 11980800 Supplier Device Package: 484-FCBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.97V ~ 1.03V Part Number Series: XC7K160

Manufacturer: Xilinx Inc.
Win Source Part Number: 810206-XC7K160T-2FBG484I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 285
Number of LABs/CLBs: 12675
Number of Logic Elements/Cells: 162240
Total RAM Bits: 11980800
Supplier Device Package: 484-FCBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 484-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Supply Voltage (V): 0.97V ~ 1.03V
Part Number Series: XC7K160

Buy Now
FPGAs (Field Programmable Gate Array) - 122-1841-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1841-ND
FPGAs (Field Programmable Gate Array) 122-1841-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 285 11980800 162240 484-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 285 11980800 162240 484-BBGA, FCBGA

Buy Now Datasheet
Fpga, Kintex-7 , 185 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx - 47AC6511 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7 , 185 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx
47AC6511
Fpga, Kintex-7 , 185 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx 47AC6511
FPGA, KINTEX-7 , 185 I/O, FCBGA-484; No. of Logic Blocks:25350; No. of Macrocells:162240; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:11700Kbit; No. of I/O s:185I/O s; RoHS Compliant: Yes

FPGA, KINTEX-7 , 185 I/O, FCBGA-484; No. of Logic Blocks:25350; No. of Macrocells:162240; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:11700Kbit; No. of I/O s:185I/O s; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K160T-2FBG484I
FPGA - Field Programmable Gate Array XC7K160T-2FBG484I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-2FBG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K160T-2FBG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K160T-2FBG484I
IC FPGA 285 I/O 484FCBGA

IC FPGA 285 I/O 484FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 810206-XC7K160T-2FBG484I 122-1841-ND 47AC6511 XC7K160T-2FBG484I XC7K160T-2FBG484I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-2FBG484I FPGAs (Field Programmable Gate Array) Fpga, Kintex-7 , 185 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 162240 25350
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.97V ~ 1.03V Other
Package Type Other; 484-BBGA, FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details