Xilinx, Inc. Fpga, Kintex-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx XC7K160T-2FBG484C4416

Description
FPGA, KINTEX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:25350; No. of Macrocells:162240; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:11700Kbit; No. of I/O s:285I/O s; ClockRoHS Compliant: Yes
Datasheet
Description
FPGA, KINTEX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:25350; No. of Macrocells:162240; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:11700Kbit; No. of I/O s:285I/O s; ClockRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fpga, Kintex-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx - 47AC6510 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx
47AC6510
Fpga, Kintex-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx 47AC6510
FPGA, KINTEX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:25350; No. of Macrocells:162240; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:11700Kbit; No. of I/O s:285I/O s; ClockRoHS Compliant: Yes

FPGA, KINTEX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:25350; No. of Macrocells:162240; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:11700Kbit; No. of I/O s:285I/O s; ClockRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 47AC6510
Product Name Fpga, Kintex-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 25350
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details