Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7K160T-2FB676I

Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7K160T-2FB676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7K160T-2FB676I-ND
FPGAs (Field Programmable Gate Array) XC7K160T-2FB676I-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-2FB676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K160T-2FB676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K160T-2FB676I
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site
Fpga, Kintex-7, 250 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx - 47AC6514 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7, 250 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx
47AC6514
Fpga, Kintex-7, 250 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx 47AC6514
FPGA, KINTEX-7, 250 I/O, FCBGA-676; No. of Logic Blocks:25350; No. of Macrocells:162240; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:11700Kbit; No. of I/O s:250I/O s; ClockRoHS Compliant: Yes

FPGA, KINTEX-7, 250 I/O, FCBGA-676; No. of Logic Blocks:25350; No. of Macrocells:162240; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:11700Kbit; No. of I/O s:250I/O s; ClockRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K160T-2FB676I
FPGA - Field Programmable Gate Array XC7K160T-2FB676I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7K160T-2FB676I-ND XC7K160T-2FB676I 47AC6514 XC7K160T-2FB676I
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Kintex-7, 250 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array
Package Type Other; 676-BBGA, FCBGA Other; FCBGA
Pins 676 676
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 10570
User I/Os 362 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details