Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 214385-XC7K160T-1FFG
Mounting: Sub-Base Mount
Number of I/O: 400
Number of LABs/CLBs: 12675
Number of Logic Elements/Cells: 162240
Total RAM Bits: 11980800
Family Name: XC7K160T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FCBGA (27x27)
Supply Voltage - Operating: 0.97 V to 1.03 V
Alternative Parts (Cross-Reference): M2GL060TS-1FGG676I; M2GL060T-FGG676; M2GL060-1FG676I; M2GL090TS-FGG676;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC FPGA 400 I/O 676FCBGA
FPGA, KINTEX-7 , 250 I/O, FCBGA-676; No. of Logic Blocks:25350; No. of Macrocells:162240; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:1; Total RAM Bits:11700Kbit; No. of I/O s:400I/O s; RoHS Compliant: Yes
FPGA - Field Programmable Gate Array
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-2074-ND | 214385-XC7K160T-1FFG676C | XC7K160T-1FFG676C | 47AC6505 | XC7K160T-1FFG676C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-1FFG676C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Kintex-7 , 250 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array |
| Package Type | Other; 676-BBGA, FCBGA | Other; 676-FCBGA (27x27) | Other; FCBGA | ||
| Pins | 676 | 676 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 162240 | 25350 |