Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7K160T-1FBG484C

Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 285 11980800 162240 484-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 285 11980800 162240 484-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1843-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1843-ND
FPGAs (Field Programmable Gate Array) 122-1843-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 285 11980800 162240 484-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 285 11980800 162240 484-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-1FBG484C - 846130-XC7K160T-1FBG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-1FBG484C
846130-XC7K160T-1FBG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-1FBG484C 846130-XC7K160T-1FBG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 846130-XC7K160T-1FBG 484C Series: Kintex®-7 Features: series Field Programmable Gate Array (FPGA) IC 285 11980800 162240 Package: Tray Number of I/O: 285 Family Name: XC7K160 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1843, XC7K160T1FBG484C

Manufacturer: Xilinx Inc.
Win Source Part Number: 846130-XC7K160T-1FBG484C
Series: Kintex®-7
Features: series Field Programmable Gate Array (FPGA) IC 285 11980800 162240
Package: Tray
Number of I/O: 285
Family Name: XC7K160
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-1843, XC7K160T1FBG484C

Buy Now Datasheet
IC FPGA 285 I/O 484FCBGA - 903-XC7K160T-1FBG484C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 285 I/O 484FCBGA
903-XC7K160T-1FBG484C
IC FPGA 285 I/O 484FCBGA 903-XC7K160T-1FBG484C
IC FPGA 285 I/O 484FCBGA

IC FPGA 285 I/O 484FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K160T-1FBG484C
FPGA - Field Programmable Gate Array XC7K160T-1FBG484C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-1FBG484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K160T-1FBG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K160T-1FBG484C
IC FPGA 285 I/O 484FCBGA

IC FPGA 285 I/O 484FCBGA

Supplier's Site
Fpga, Kintex-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx - 32AC9813 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx
32AC9813
Fpga, Kintex-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx 32AC9813
FPGA, KINTEX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:25350; No. of Macrocells:162240; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:11700Kbit; No. of I/O s:285I/O s; MSL:-RoHS Compliant: Yes

FPGA, KINTEX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:25350; No. of Macrocells:162240; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:11700Kbit; No. of I/O s:285I/O s; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1843-ND 846130-XC7K160T-1FBG484C 903-XC7K160T-1FBG484C XC7K160T-1FBG484C XC7K160T-1FBG484C 32AC9813
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-1FBG484C IC FPGA 285 I/O 484FCBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Kintex-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx
Package Type Other; 484-BBGA, FCBGA Other; 484-BBGA, FCBGA Other; FCBGA
Pins 484 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 162240 25350
Registers 202800
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details