Manufacturer: Xilinx Inc.
Win Source Part Number: 939625-XC7K160T-1FB6
Series: Kintex®-7
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA
Package: 676-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 400
Family Name: XC7K160
Categories: Integrated Circuits (ICs)
Case / Package: 676-FCBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA
IC FPGA 400 I/O 676FCBGA
FPGA, KINTEX-7, 250 I/O, FCBGA-676; No. of Logic Blocks:25350; No. of Macrocells:162240; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:1; Total RAM Bits:11700Kbit; No. of I/O s:250I/O s; ClockRoHS Compliant: Yes
FPGA - Field Programmable Gate Array
IC FPGA 400 I/O 676FCBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 939625-XC7K160T-1FB676I | XC7K160T-1FB676I-ND | XC7K160T-1FB676I | 47AC6504 | XC7K160T-1FB676I | 903-XC7K160T-1FB676I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-1FB676I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Kintex-7, 250 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array | IC FPGA 400 I/O 676FCBGA |
| Package Type | Other; 676-FCBGA (27x27) | Other; 676-BBGA, FCBGA | Other; FCBGA | Other; 676-BBGA, FCBGA | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Pins | 676 | 676 | ||||
| Supply Voltage | Other | Other; 1V | ||||
| Logic Cells / Logic Blocks | 25350 | 162240 |