Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A75T-L2FGG484E

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318011-XC7A75T-L2FG G484E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 60 Mounting: Surface Mount Number of I/O: 285 Number of LABs/CLBs: 5900 Number of Logic Elements/Cells: 75520 Total RAM Bits: 3870720 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 484-BBGA ECCN: 3A991D Fake Threat In the Open Market: 68 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A75 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318011-XC7A75T-L2FG G484E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 60 Mounting: Surface Mount Number of I/O: 285 Number of LABs/CLBs: 5900 Number of Logic Elements/Cells: 75520 Total RAM Bits: 3870720 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 484-BBGA ECCN: 3A991D Fake Threat In the Open Market: 68 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A75 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318011-XC7A75T-L2FGG484E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318011-XC7A75T-L2FGG484E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318011-XC7A75T-L2FGG484E
Manufacturer: AMD Xilinx Win Source Part Number: 1318011-XC7A75T-L2FG G484E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 60 Mounting: Surface Mount Number of I/O: 285 Number of LABs/CLBs: 5900 Number of Logic Elements/Cells: 75520 Total RAM Bits: 3870720 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 484-BBGA ECCN: 3A991D Fake Threat In the Open Market: 68 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A75 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318011-XC7A75T-L2FGG484E
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 60
Mounting: Surface Mount
Number of I/O: 285
Number of LABs/CLBs: 5900
Number of Logic Elements/Cells: 75520
Total RAM Bits: 3870720
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 484-BBGA
ECCN: 3A991D
Fake Threat In the Open Market: 68
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC7A75
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7A75T-L2FGG484E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7A75T-L2FGG484E-ND
FPGAs (Field Programmable Gate Array) XC7A75T-L2FGG484E-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 285 3870720 75520 484-BBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 285 3870720 75520 484-BBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A75T-L2FGG484E
FPGA - Field Programmable Gate Array XC7A75T-L2FGG484E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A75T-L2FGG484E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A75T-L2FGG484E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A75T-L2FGG484E
IC FPGA 285 I/O 484FBGA

IC FPGA 285 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318011-XC7A75T-L2FGG484E XC7A75T-L2FGG484E-ND XC7A75T-L2FGG484E XC7A75T-L2FGG484E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 75520
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details