Manufacturer: AMD Xilinx
Win Source Part Number: 1323327-XC7A75T-L1CS
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 126
Mounting: Surface Mount
Number of I/O: 210
Number of LABs/CLBs: 5900
Number of Logic Elements/Cells: 75520
Total RAM Bits: 3870720
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 324-LFBGA, CSPBGA
ECCN: 3A991D
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC7A75
RoHS Status: ROHS3 Compliant
Artix-7 Field Programmable Gate Array (FPGA) IC 210 3870720 75520 324-LFBGA, CSPBGA
IC FPGA 210 I/O 324CSBGA
FPGA - Field Programmable Gate Array XC7A75T-L1CSG324I
FPGA, ARTIX-7, 210 I/O, CSBGA-324 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1323327-XC7A75T-L1CSG324I | XC7A75T-L1CSG324I-ND | XC7A75T-L1CSG324I | XC7A75T-L1CSG324I | 45AJ9738 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Artix-7, 210 I/o, Csbga-324 Rohs Compliant Amd Xilinx |
| Logic Cells / Logic Blocks | 75520 |