Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A75T-2FTG256I

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323332-XC7A75T-2FTG 256I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 90 Mounting: Surface Mount Number of I/O: 170 Number of LABs/CLBs: 5900 Number of Logic Elements/Cells: 75520 Total RAM Bits: 3870720 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 256-LBGA ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1923 Base Product Number: XC7A75 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323332-XC7A75T-2FTG 256I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 90 Mounting: Surface Mount Number of I/O: 170 Number of LABs/CLBs: 5900 Number of Logic Elements/Cells: 75520 Total RAM Bits: 3870720 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 256-LBGA ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1923 Base Product Number: XC7A75 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323332-XC7A75T-2FTG256I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323332-XC7A75T-2FTG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323332-XC7A75T-2FTG256I
Manufacturer: AMD Xilinx Win Source Part Number: 1323332-XC7A75T-2FTG 256I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 90 Mounting: Surface Mount Number of I/O: 170 Number of LABs/CLBs: 5900 Number of Logic Elements/Cells: 75520 Total RAM Bits: 3870720 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 256-LBGA ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1923 Base Product Number: XC7A75 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323332-XC7A75T-2FTG256I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 170
Number of LABs/CLBs: 5900
Number of Logic Elements/Cells: 75520
Total RAM Bits: 3870720
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 256-LBGA
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-1923
Base Product Number: XC7A75
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1923-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1923-ND
FPGAs (Field Programmable Gate Array) 122-1923-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 170 3870720 75520 256-LBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 170 3870720 75520 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A75T-2FTG256I
FPGA - Field Programmable Gate Array XC7A75T-2FTG256I
FPGA - Field Programmable Gate Array XC7A75T-2FTG256I

FPGA - Field Programmable Gate Array XC7A75T-2FTG256I

Buy Now Datasheet
Fpga, Artix-7, 170 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx - 47AC6498 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 170 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx
47AC6498
Fpga, Artix-7, 170 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx 47AC6498
FPGA, ARTIX-7, 170 I/O, FTBGA-256; No. of Logic Blocks:11800; No. of Macrocells:75520; FPGA Family:Artix-7; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:2; Total RAM Bits:3780Kbit; No. of I/O s:170I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 170 I/O, FTBGA-256; No. of Logic Blocks:11800; No. of Macrocells:75520; FPGA Family:Artix-7; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:2; Total RAM Bits:3780Kbit; No. of I/O s:170I/O s; Clock RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A75T-2FTG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A75T-2FTG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A75T-2FTG256I
IC FPGA 170 I/O 256FTBGA

IC FPGA 170 I/O 256FTBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323332-XC7A75T-2FTG256I 122-1923-ND XC7A75T-2FTG256I 47AC6498 XC7A75T-2FTG256I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Artix-7, 170 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 75520 11800
Package Type Other; 256-LBGA Other; 256-LBGA Other; FTBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95V ~ 1.05V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484I4AB - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 342 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details