Artix-7 Field Programmable Gate Array (FPGA) IC 300 3870720 75520 676-BGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 799956-XC7A75T-2FGG6
Series: Artix-7
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 676-BGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 300
Number of LABs/CLBs: 5900
Number of Logic Elements/Cells: 75520
Total RAM Bits: 3870720
Family Name: XC7A75T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FBGA (27x27)
Alternative Parts (Cross-Reference): M2GL060TS-1FGG676T2;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
FPGA Artix-7 75520 Cells 28nm (CMOS) Technology 1V 676-Pin FBGA
IC FPGA 300 I/O 676FBGA
FPGA, ARTIX-7, 300 I/O, FCBGA-676; No. of Logic Blocks:11800; No. of Macrocells:75520; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:3780Kbit; No. of I/O s:300I/O s; Clock RoHS Compliant: Yes
FPGA - Field Programmable Gate Array XC7A75T-2FGG676I
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-2095-ND | 799956-XC7A75T-2FGG676I | 903-XC7A75T-2FGG676I | XC7A75T-2FGG676I | 47AC6497 | XC7A75T-2FGG676I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A75T-2FGG676I | FPGA Artix-7 75520 Cells 28nm (CMOS) Technology 1V 676-Pin FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Artix-7, 300 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array |
| Package Type | Other; 676-BGA | Other; 676-BGA | Other; FCBGA | |||
| Pins | 676 | 676 | 676 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 75520 | 75520 | 11800 | |||
| Supply Voltage | Other; 0.95 V ~ 1.05 V | Other; 1V | Other |