Manufacturer: Xilinx Inc.
Win Source Part Number: 214381-XC7A75T-2FGG4
Mounting: SMD (SMT)
Number of I/O: 285
Number of LABs/CLBs: 5900
Number of Logic Elements/Cells: 75520
Total RAM Bits: 3870720
Family Name: XC7A75T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 0.95 V to 1.05 V
Alternative Parts (Cross-Reference): LFXP2-40E-5F484IAFI;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Artix-7 Field Programmable Gate Array (FPGA) IC 285 3870720 75520 484-BBGA
FPGA, ARTIX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:11800; No. of Macrocells:75520; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:3780Kbit; No. of I/O s:285I/O s; Clock RoHS Compliant: Yes
FPGA - Field Programmable Gate Array XC7A75T-2FGG484I
IC FPGA 285 I/O 484FBGA
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 214381-XC7A75T-2FGG484I | 122-1921-ND | 47AC6496 | XC7A75T-2FGG484I | XC7A75T-2FGG484I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A75T-2FGG484I | FPGAs (Field Programmable Gate Array) | Fpga, Artix-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 75520 | 11800 | |||
| Package Type | Other; 484-FBGA (23x23) | Other; 484-BBGA | Other; FCBGA | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 0.95 V ~ 1.05 V | Other |